Bourns, Inc. Rotary Potentiometers, Rheostats PTV111-1420A-B503

Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTV111-1420A-B503-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTV111-1420A-B503-ND
Rotary Potentiometers, Rheostats PTV111-1420A-B503-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV111-1420A-B503
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV111-1420A-B503
POT 50K OHM 1/20W CARBON LINEAR

POT 50K OHM 1/20W CARBON LINEAR

Supplier's Site
Rotary Potentiometer, 50Kohm, 20%, 50Mw; Track Resistance Bourns - 88K6309 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 50Kohm, 20%, 50Mw; Track Resistance Bourns
88K6309
Rotary Potentiometer, 50Kohm, 20%, 50Mw; Track Resistance Bourns 88K6309
ROTARY POTENTIOMETER, 50KOHM, 20%, 50mW; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 50KOHM, 20%, 50mW; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PTV111-1420A-B503-ND PTV111-1420A-B503 88K6309
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 50Kohm, 20%, 50Mw; Track Resistance Bourns
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details