Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RES75RE

Description
75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet
Description
75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RES75RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RES75RE-ND
Rotary Potentiometers, Rheostats RES75RE-ND
75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RES75RE - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES75RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES75RE
12.5 WATT MODEL E RHEOSTAT 10%

12.5 WATT MODEL E RHEOSTAT 10%

Supplier's Site
Rheostat, Wirewound, 75 Ohm, 12.5W; Track Resistance Ohmite - 64K5682 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 75 Ohm, 12.5W; Track Resistance Ohmite
64K5682
Rheostat, Wirewound, 75 Ohm, 12.5W; Track Resistance Ohmite 64K5682
RHEOSTAT, WIREWOUND, 75 OHM, 12.5W; Track Resistance:75ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 75 OHM, 12.5W; Track Resistance:75ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 75 Ohms;Wirewound;Pwr-Rtg12.5W;Panel;Dia 0.875in;Open - 70022458 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 75 Ohms;Wirewound;Pwr-Rtg12.5W;Panel;Dia 0.875in;Open
70022458
Rheostat;Rest 75 Ohms;Wirewound;Pwr-Rtg12.5W;Panel;Dia 0.875in;Open 70022458
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RES75RE-ND RES75RE 64K5682 70022458
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 75 Ohm, 12.5W; Track Resistance Ohmite Rheostat;Rest 75 Ohms;Wirewound;Pwr-Rtg12.5W;Panel;Dia 0.875in;Open
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 12.5 watts 12.5 watts 12.5 watts 12.5 watts
Unlock Full Specs
to access all available technical data