Bourns, Inc. Rotary Potentiometers, Rheostats PTV09A-4015U-B103

Description
10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTV09A-4015U-B103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTV09A-4015U-B103-ND
Rotary Potentiometers, Rheostats PTV09A-4015U-B103-ND
10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

10k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
20W Rheostat - 84-PTV09A-4015U-B103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4015U-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4015U-B103 can be used for catalog matching and distributor lookup.

POT 10K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4015U-B103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4015U-B103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTV09A-4015U-B103 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV09A-4015U-B103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV09A-4015U-B103
POT 10K OHM 1/20W CARBON LINEAR

POT 10K OHM 1/20W CARBON LINEAR

Supplier's Site
Pot, Linear, 10K, 0.05W, 20%, Knurled; Track Resistance Bourns - 75K7876 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 10K, 0.05W, 20%, Knurled; Track Resistance Bourns
75K7876
Pot, Linear, 10K, 0.05W, 20%, Knurled; Track Resistance Bourns 75K7876
POT, LINEAR, 10K, 0.05W, 20%, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

POT, LINEAR, 10K, 0.05W, 20%, KNURLED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number PTV09A-4015U-B103-ND 84-PTV09A-4015U-B103 PTV09A-4015U-B103 75K7876
Product Name Rotary Potentiometers, Rheostats 20W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Linear, 10K, 0.05W, 20%, Knurled; Track Resistance Bourns
Technology / Construction Carbon Composition Carbon Film
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data