100k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
POT 100K OHM 1/20W CARBON LOG
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-PTV09A-2025U-A104-ND | PTV09A-2025U-A104 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |