Bourns, Inc. Rotary Potentiometers, Rheostats PTV09A-4225F-A503

Description
50k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
50k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTV09A-4225F-A503-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTV09A-4225F-A503-ND
Rotary Potentiometers, Rheostats PTV09A-4225F-A503-ND
50k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

50k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer Detent 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
20W Rheostat - 84-PTV09A-4225F-A503 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 50K OHM 1/20W CARBON LOG Product overview: PTV09A-4225F-A503 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4225F-A503 can be used for catalog matching and distributor lookup.

POT 50K OHM 1/20W CARBON LOG Product overview: PTV09A-4225F-A503 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4225F-A503 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pot, Linear, 50K, 0.05W, 20%, Flatted; Track Resistance Bourns - 60H8589 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 50K, 0.05W, 20%, Flatted; Track Resistance Bourns
60H8589
Pot, Linear, 50K, 0.05W, 20%, Flatted; Track Resistance Bourns 60H8589
POT, LINEAR, 50K, 0.05W, 20%, FLATTED; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

POT, LINEAR, 50K, 0.05W, 20%, FLATTED; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV09A Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTV09A-4225F-A503 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV09A-4225F-A503
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV09A-4225F-A503
POT 50K OHM 1/20W CARBON LOG

POT 50K OHM 1/20W CARBON LOG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number PTV09A-4225F-A503-ND 84-PTV09A-4225F-A503 60H8589 PTV09A-4225F-A503
Product Name Rotary Potentiometers, Rheostats 20W Rheostat Pot, Linear, 50K, 0.05W, 20%, Flatted; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition Carbon Film
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 2274841 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 1 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details