Bourns, Inc. Rotary Potentiometers, Rheostats PTV111-3415A-B503

Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTV111-3415A-B503-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTV111-3415A-B503-ND
Rotary Potentiometers, Rheostats PTV111-3415A-B503-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
20W Rheostat - 84-PTV111-3415A-B503 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 50K OHM 1/20W CARBON LINEAR Product overview: PTV111-3415A-B503 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-3415A-B503 can be used for catalog matching and distributor lookup.

POT 50K OHM 1/20W CARBON LINEAR Product overview: PTV111-3415A-B503 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-3415A-B503 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTV111-3415A-B503 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV111-3415A-B503
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV111-3415A-B503
POT 50K OHM 1/20W CARBON LINEAR

POT 50K OHM 1/20W CARBON LINEAR

Supplier's Site
Rotary Potentiometer, 50Kohm, 20%, 50Mw; Track Resistance Bourns - 20C4273 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 50Kohm, 20%, 50Mw; Track Resistance Bourns
20C4273
Rotary Potentiometer, 50Kohm, 20%, 50Mw; Track Resistance Bourns 20C4273
ROTARY POTENTIOMETER, 50KOHM, 20%, 50mW; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 50KOHM, 20%, 50mW; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number PTV111-3415A-B503-ND 84-PTV111-3415A-B503 PTV111-3415A-B503 20C4273
Product Name Rotary Potentiometers, Rheostats 20W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 50Kohm, 20%, 50Mw; Track Resistance Bourns
Technology / Construction Carbon Composition Carbon Film
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details