POT 20K OHM 1/20W CARBON LOG Product overview: PTV111-1420A-A203 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-1420A-A203
20k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
ROTARY POTENTIOMETER, 20KOHM, 20%, 50mW; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
POT 20K OHM 1/20W CARBON LOG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-PTV111-1420A-A203 | 118-PTV111-1420A-A203-ND | 88K6308 | PTV111-1420A-A203 |
| Product Name | 20W Rheostat | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 20Kohm, 20%, 50Mw; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms | |
| Operating AC Voltage | 50 volts | |||
| Operating Temperature | -10 to 50 C (14 to 122 F) | |||
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | Carbon Composition |