POT 25 OHM 12.5W WIREWOUND LIN
RHEOSTAT, 25R, 12.5W, PANEL; Track Resistance:25ohm; Power Rating:12.5W; Product Range:REE Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | REE25R | 13B319 |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat, 25R, 12.5W, Panel; Track Resistance Ohmite |
| Resistance Range | 25 ohms |