Bourns, Inc. 20W Rheostat PTV111-4420A-A502

Description
POT 5K OHM 1/20W CARBON LOG Product overview: PTV111-4420A-A502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4420A-A502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 1/20W CARBON LOG Product overview: PTV111-4420A-A502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4420A-A502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Rheostat - 84-PTV111-4420A-A502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 5K OHM 1/20W CARBON LOG Product overview: PTV111-4420A-A502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4420A-A502 can be used for catalog matching and distributor lookup.

POT 5K OHM 1/20W CARBON LOG Product overview: PTV111-4420A-A502 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV111-4420A-A502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 118-PTV111-4420A-A502-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PTV111-4420A-A502-ND
Rotary Potentiometers, Rheostats 118-PTV111-4420A-A502-ND
5k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

5k Ohm 1 Gang Logarithmic Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV111-4420A-A502
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV111-4420A-A502
POT 5K OHM 1/20W CARBON LOG

POT 5K OHM 1/20W CARBON LOG

Supplier's Site
Rotary Potentiometer, 5Kohm, 20%, 50Mw; Track Resistance Bourns - 32K6333 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm, 20%, 50Mw; Track Resistance Bourns
32K6333
Rotary Potentiometer, 5Kohm, 20%, 50Mw; Track Resistance Bourns 32K6333
ROTARY POTENTIOMETER, 5KOHM, 20%, 50mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM, 20%, 50mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV111 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-PTV111-4420A-A502 118-PTV111-4420A-A502-ND PTV111-4420A-A502 32K6333
Product Name 20W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 5Kohm, 20%, 50Mw; Track Resistance Bourns
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Operating AC Voltage 50 volts
Operating Temperature -10 to 50 C (14 to 122 F)
Standards and Certifications RoHS RoHS
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers