Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RES2R0E

Description
2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet
Description
2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RES2R0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RES2R0E-ND
Rotary Potentiometers, Rheostats RES2R0E-ND
2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RES2R0E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES2R0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES2R0E
POT 2 OHM 12.5W WIREWOUND LINEAR

POT 2 OHM 12.5W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 2 Ohm, 12.5W; Track Resistance Ohmite - 64K5667 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 2 Ohm, 12.5W; Track Resistance Ohmite
64K5667
Rheostat, Wirewound, 2 Ohm, 12.5W; Track Resistance Ohmite 64K5667
RHEOSTAT, WIREWOUND, 2 OHM, 12.5W; Track Resistance:2ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 2 OHM, 12.5W; Track Resistance:2ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number RES2R0E-ND RES2R0E 64K5667
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 2 Ohm, 12.5W; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 2 ohms 2 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers