Bourns, Inc. Pot;Carbon;Rest 100000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in PTV142B20E120AA104

Description
Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance Tolerance: ±20%
Description
Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance Tolerance: ±20%

Suppliers

Company
Product
Description
Supplier Links
Pot;Carbon;Rest 100000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in - 70153369 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Carbon;Rest 100000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in
70153369
Pot;Carbon;Rest 100000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in 70153369
Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance Tolerance: ±20%

Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element.
Features:

  • PTV142B-2: PC Pins Vertical and Facing Down
  • PTV142B-4: PC Pins Horizontal and Rear Facing
  • Rotational Life: 15K Cycles
  • Power Rating: 0.05 Watts
  • Resistance Tolerance: ±20%
Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTV142B20E120AA104
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTV142B20E120AA104
POT 100K OHM 1/20W CARBON LOG

POT 100K OHM 1/20W CARBON LOG

Supplier's Site
Rotary Potentiometer, 100Kohm, ±20%, 50Mw; Track Resistance Bourns - 10C0406 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 100Kohm, ±20%, 50Mw; Track Resistance Bourns
10C0406
Rotary Potentiometer, 100Kohm, ±20%, 50Mw; Track Resistance Bourns 10C0406
ROTARY POTENTIOMETER, 100KOHM, ±20%, 50mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV142 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 100KOHM, ±20%, 50mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTV142 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 70153369 PTV142B20E120AA104 10C0406
Product Name Pot;Carbon;Rest 100000 Ohms;PCB;Audio;Pwr-Rtg 0.05W;Shaft Dia 0.177in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 100Kohm, ±20%, 50Mw; Track Resistance Bourns
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole; PCB ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details