Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RCL350

Description
POT 350 OHM 7.5W WIREWOUND LIN
Description
POT 350 OHM 7.5W WIREWOUND LIN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RCL350
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RCL350
POT 350 OHM 7.5W WIREWOUND LIN

POT 350 OHM 7.5W WIREWOUND LIN

Supplier's Site
7.5 Watt Model C Rheostat 10% Ohmite - 23C0415 - Newark, An Avnet Company
Chicago, IL, United States
7.5 Watt Model C Rheostat 10% Ohmite
23C0415
7.5 Watt Model C Rheostat 10% Ohmite 23C0415
7.5 WATT MODEL C RHEOSTAT 10%

7.5 WATT MODEL C RHEOSTAT 10%

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCL350 23C0415
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 7.5 Watt Model C Rheostat 10% Ohmite
Resistance Range 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details