Bourns, Inc. Trimmer Potentiometers PVG5A204C03R00

Description
Bourns PVG5A204C03R00
Request a Quote
Description
Bourns PVG5A204C03R00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns PVG5A204C03R00 is a surface mount trimmer potentiometer with a total resistance value of 200 kΩ and a tolerance of ±10%. It features a top adjustment design and is part of the PVG5 series, which is known for its sealed construction and multiturn capability, allowing for precise adjustments with a total of 12 turns. The device is RoHS compliant and operates within a temperature range of -55 to +125 °C. It is suitable for various soldering methods, including forced hot air, convection, IR, and vapor phase. The trimmer is designed to meet EIA/EIAJ/IPC/VECI SMD standards, making it a reliable choice for engineers looking for a compact and durable adjustment solution in their electronic applications.

Datasheet Summary
Powered by GS/AI

The Bourns PVG5A204C03R00 is a surface mount trimmer potentiometer with a total resistance value of 200 kΩ and a tolerance of ±10%. It features a top adjustment design and is part of the PVG5 series, which is known for its sealed construction and multiturn capability, allowing for precise adjustments with a total of 12 turns. The device is RoHS compliant and operates within a temperature range of -55 to +125 °C. It is suitable for various soldering methods, including forced hot air, convection, IR, and vapor phase. The trimmer is designed to meet EIA/EIAJ/IPC/VECI SMD standards, making it a reliable choice for engineers looking for a compact and durable adjustment solution in their electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 445960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445960
Trimmer Potentiometers 445960
Bourns PVG5A204C03R00

Bourns PVG5A204C03R00

Supplier's Site
Trimmer Potentiometers - 490-2668-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2668-1-ND
Trimmer Potentiometers 490-2668-1-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2668-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2668-6-ND
Trimmer Potentiometers 490-2668-6-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 490-2668-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
490-2668-2-ND
Trimmer Potentiometers 490-2668-2-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
200KOHM 0.25W Trimmer Potentiometer - 80-PVG5A204C03R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200KOHM 0.25W Trimmer Potentiometer
80-PVG5A204C03R00
200KOHM 0.25W Trimmer Potentiometer 80-PVG5A204C03R00
TRIMMER 200KOHM 0.25W J LEAD TOP Product overview: PVG5A204C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A204C03R00 can be used for catalog matching and distributor lookup.

TRIMMER 200KOHM 0.25W J LEAD TOP Product overview: PVG5A204C03R00 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PVG5A204C03R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1329059-PVG5A204C03R00 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1329059-PVG5A204C03R00
Potentiometers, Variable Resistors - Trimmer Potentiometers 1329059-PVG5A204C03R00
Manufacturer: Bourns Inc. Win Source Part Number: 1329059-PVG5A204C03R 00 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: J Lead Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 kOhms ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 490-2668-2,490-2668- 1,PVG5A204C01R00,490 -2668-6 Base Product Number: PVG5A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1329059-PVG5A204C03R00
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Reel - TR
Termination Style: J Lead
Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
Standard Package: 250
Mounting: Surface Mount
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 11
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 200 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 490-2668-2,490-2668-1,PVG5A204C01R00,490-2668-6
Base Product Number: PVG5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - PVG5A204C03R00 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PVG5A204C03R00
Potentiometers, Variable Resistors - Trimmer Potentiometers PVG5A204C03R00
TRIMMER 200KOHM 0.25W J LEAD TOP

TRIMMER 200KOHM 0.25W J LEAD TOP

Supplier's Site
Res, Trimmer, 200K, Top Adjust, 10%; Trimpot Type Bourns - 34AK1602 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 200K, Top Adjust, 10%; Trimpot Type Bourns
34AK1602
Res, Trimmer, 200K, Top Adjust, 10%; Trimpot Type Bourns 34AK1602
RES, TRIMMER, 200K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 200K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, 200K, Top Adjust, 10%; Trimpot Type Bourns - 13AC5409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, 200K, Top Adjust, 10%; Trimpot Type Bourns
13AC5409
Res, Trimmer, 200K, Top Adjust, 10%; Trimpot Type Bourns 13AC5409
RES, TRIMMER, 200K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

RES, TRIMMER, 200K, TOP ADJUST, 10%; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:PVG5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 445960 490-2668-1-ND 80-PVG5A204C03R00 1329059-PVG5A204C03R00 PVG5A204C03R00 34AK1602
Product Name Trimmer Potentiometers Trimmer Potentiometers 200KOHM 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Res, Trimmer, 200K, Top Adjust, 10%; Trimpot Type Bourns
Configuration Multiturn Single Resistor
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Standards and Certifications RoHS; No RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details