Ohmite Manufacturing Co. 12.5 Watt Model E Rheostat 10% Ohmite REE350

Description
12.5 WATT MODEL E RHEOSTAT 10%
Description
12.5 WATT MODEL E RHEOSTAT 10%

Suppliers

Company
Product
Description
Supplier Links
12.5 Watt Model E Rheostat 10% Ohmite - 23C0438 - Newark, An Avnet Company
Chicago, IL, United States
12.5 Watt Model E Rheostat 10% Ohmite
23C0438
12.5 Watt Model E Rheostat 10% Ohmite 23C0438
12.5 WATT MODEL E RHEOSTAT 10%

12.5 WATT MODEL E RHEOSTAT 10%

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
REE350
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats REE350
POT 350 OHM 12.5W WIREWOUND LIN

POT 350 OHM 12.5W WIREWOUND LIN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 23C0438 REE350
Product Name 12.5 Watt Model E Rheostat 10% Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers