Festo Corporation Datasheets for Gate Valves

Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
finger lever valve VHEF-L-M52-E-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-E-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-E-N14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-E-N18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-M-N14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-M-N18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-B53C-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-B53C-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-B53E-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-B53E-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-P53C-M-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-P53C-M-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-P53E-M-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-P53E-M-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar
pushbutton valve VHEF-P-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
pushbutton valve VHEF-P-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
pushbutton valve VHEF-P-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
pushbutton valve VHEF-P-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-K-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-K-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-K-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-K-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-B53C-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-B53C-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-B53E-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-B53E-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-P53C-M-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-P53C-M-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-P53E-M-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-P53E-M-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar
soft-start valve VABF-S6-1-P5A4-G12-4 -1 Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance...
soft-start valve VABF-S6-1-P5A4-G12-4 -1-N Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance...
soft-start valve VABF-S6-1-P5A4-G12-4 -1-P Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance...
soft-start valve VABF-S6-1-P5A4-G12-4 -2A Vibration resistance=Transport application test at severity level 2 in accordance with FN 942017-4 and EN 60068-2-6, Shock resistance=Shock test with severity level 2 in accordance with...
soft-start valve VABF-S6-1-P5A4-N12-4 -1 Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance...
soft-start valve VABF-S6-1-P5A4-N12-4 -1-N Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance...
soft-start valve VABF-S6-1-P5A4-N12-4 -1-P Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance...
soft-start valve VABF-S6-1-P5A4-N12-4 -2A Vibration resistance=Transport application test at severity level 2 in accordance with FN 942017-4 and EN 60068-2-6, Shock resistance=Shock test with severity level 2 in accordance with...
Controlled piston spool valve Analog actuation Setpoint input as analog voltage signal (0 ... 10 V) Suitable for servo-pneumatic applications with SPC11 end-position controller
Corresponds to ISO 5599-1 Pneumatic actuation
Corresponds to ISO 5599-1 Robust metal housing Manifold assembly with a mixture of ISO sizes 1, 2, and 3 possible Extensive range of electrical connection options Wide range of vertical...
Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage...
Grid dimension 40 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position...
Grid dimension 90 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage...
Grid dimension 90 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position...
Grid dimension 90 mm Single-channel exhausting up to Performance Level c and category 1 to EN ISO 13849-1 For reducing pressure quickly and reliably and for building up pressure gradually...
Lever in metal or polymer design Front panel mounting, through or mounting holes
Pneumatic control system Mounting via through-holes
Size: 124 mm Food-safe, see www.festo.com/sp/pve l -> "Certificates" tab For high-pressure applications Width dimension 124 mm
Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube
Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
Used as a shut-off function for pressurizing and exhausting compressed air systems, e.g. upstream of air preparation combination units, for air blow guns, and also for exhausting pneumatic cylinders Non-overlapping,...
Width dimension 124 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage...
Width dimension 124 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position...
Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage...
Width dimension 62 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position...
Width dimension 62 mm Single-channel exhausting up to Performance Level c and category 1 to EN ISO 13849-1 For reducing pressure quickly and reliably and for building up pressure gradually...
Width dimension 62 mm With NPT connecting thread Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at...
With NPT connecting thread Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at...
With NPT connecting thread Grid dimension 40 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at...
With NPT connecting thread Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at...

<< Prev Next >>