Festo Corporation Datasheets for Gate Valves

Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Compact universal valve Connection technology via electrical connecting plate (E-box) High flow rate relative to its size In-line valves can be used as individual valves or manifold valves
Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible
For valve manifold VTSA/VTSA-F Robust metal housing
Sub-base valve Valve manifold VTUG with multi-pin plug, fieldbus interface Variants in accordance with EU Explosion Protection Directive (ATEX)

<< Prev Next >>