Festo Corporation Datasheets for Gate Valves

Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
solenoid valve CPVSC1-M1H-N-H-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-N-P For valve terminal CPV-SC. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1H-N-P-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-N-P-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-N-P-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-N-P-QAO For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-N-P-QBO For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-N-T-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1H-N-T-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1H-N-T-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1HT-D-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-D-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1HT-D-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1HT-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-D-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1HT-D-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1HT-J-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1HT-J-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-J-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-J-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1HT-J-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-K-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-K-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1HT-K-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1HT-K-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-K-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1HT-K-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1HT-M-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1HT-M-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-M-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-M-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1HT-M-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-M-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-N-H-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-N-H-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1HT-N-H-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1HT-N-T-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1HT-N-T-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1HT-N-T-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1LH-D-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-D-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1LH-D-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1LH-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-D-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1LH-D-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1LH-J-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1LH-J-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-J-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-J-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1LH-J-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-K-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-K-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1LH-K-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1LH-K-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-K-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1LH-K-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1LH-M-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1LH-M-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-M-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-M-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M1LH-M-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-M-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-N-H-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-N-H-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1LH-N-H-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1LH-N-T-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M1LH-N-T-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M1LH-N-T-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M4H-D-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-D-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M4H-D-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M4H-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-D-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M4H-D-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M4H-J-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M4H-J-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-J-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-J-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M4H-J-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-K-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-K-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M4H-K-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M4H-K-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-K-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M4H-K-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M4H-M-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M4H-M-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-M-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-M-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M4H-M-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-M-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-N-H-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-N-H-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M4H-N-H-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M4H-N-T-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M4H-N-T-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M4H-N-T-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M5H-D-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-D-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M5H-D-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M5H-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-D-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M5H-D-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M5H-J-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M5H-J-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-J-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-J-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M5H-J-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-K-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-K-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M5H-K-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M5H-K-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-K-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M5H-K-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M5H-M-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M5H-M-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-M-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-M-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
solenoid valve CPVSC1-M5H-M-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-M-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-N-H-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-N-H-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M5H-N-H-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M5H-N-T-M5O For valve terminal CPV-SC, M5 connection. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar...
solenoid valve CPVSC1-M5H-N-T-Q3O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
solenoid valve CPVSC1-M5H-N-T-Q4O For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7...
2/2-way valve for slowly pressurizing pneumatic systems (for use with shut off valves HE and HEE) For building up pressure gradually Adjustable pressure build-up time Size: mini, midi, maxi
Control elements with all functions for pneumatic sequence controls For control cabinet installation Fast replacement of components
Corresponds to ISO 5599-1 Pneumatic actuation
Corresponds to ISO 5599-1 Robust metal housing Manifold assembly with a mixture of ISO sizes 1, 2, and 3 possible Extensive range of electrical connection options Wide range of vertical...
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket...
For shutting off the compressed air supply whilst simultaneously exhausting systems powered by compressed air Can be locked in the closed position Screwed into piping, through-holes for wall mounting To...
Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 The switching position is immediately recognizable...
Pneumatic 3/2-way valve for pressurizing and exhausting pneumatic installations Especially suitable for applications requiring explosion protection Size: mini, midi, maxi
Stop valve, manually operated Connection: thread at both ends, push-in connector at both ends, thread/push-in connector Different mounting options
Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube
Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)

<< Prev Next >>