Festo Corporation Datasheets for Gate Valves

Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Compact universal valve Connection technology via electrical connecting plate (E-box) High flow rate relative to its size In-line valves can be used as individual valves or manifold valves
Compact universal valve Pneumatically actuated High flow rate relative to its size In-line valves can be used as individual valves or manifold valves Can be combined on manifold rail with...
Dual-pressure valve Connects two input signals in the AND function Mounting via through-holes
Sub-base valve Valve manifold VTUG with multi-pin plug, fieldbus interface Variants in accordance with EU Explosion Protection Directive (ATEX)
Universal valve, sturdy and durable Low-cost with no performance limitations Can be used as individual valves or manifold valves VTUS

<< Prev