Festo Corporation
Shut off valve
PVEL-P-124-HP3
Description
Size: 124 mm
Food-safe, see www.festo.com/sp/pve
l -> "Certificates" tab
For high-pressure applications
Width dimension 124 mm
Request a Quote
Email Supplier
Datasheet
Description
Size: 124 mm
Food-safe, see www.festo.com/sp/pve
l -> "Certificates" tab
For high-pressure applications
Width dimension 124 mm
Request a Quote
Email Supplier
Datasheet
Suppliers
Size: 124 mm
Food-safe, see www.festo.com/sp/pve
l -> "Certificates" tab
For high-pressure applications
Width dimension 124 mm
- Size: 124 mm
- Food-safe, see www.festo.com/sp/pvel -> "Certificates" tab
- For high-pressure applications
- Width dimension 124 mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
PVEL-P-124-HP3 |
|
Product Name
|
Shut off valve |
|
Valve Type
|
Gate
|
|
Primary Material
|
Aluminum
|
|
Media
|
Gas; Air; Compressed Air
|
|
Maximum Pressure
|
0.00 to 725.19 psi (0.0 to 510 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Primary Material
Zinc
Media
Gas; Air; Compressed Air
Maximum Pressure
29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Valve Type
Gate
Primary Material
Aluminum
Media
Gas; Air; Compressed Air
View Details
Valve Type
Gate; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
2 suppliers
Valve Type
Control Valve; Gate; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
2 suppliers