Ikonix USA LINECHEK® II Fully Automated Line Leakage Tester 620L

Description
The LINECHEK® Model 620L is a fully automated Line Leakage tester that can be configured to perform 8 of the most commonly required Line Leakage tests. The 620L has the most common measuring devices (MD's) already incorporated into the instrument and can perform patient lead tests with an optional scanning matrix. The 620L also features a continuous run capability which allows the DUT to be run without shutting down between line leakage tests. This remains true even in reverse polarity conditions. When configured with an optional Run test feature, the 620L can also monitor minimum and maximum readings for Voltage, Current, Watts, Power Factor, and Leakage Current. It can be configured for use in stand alone applications or as part of a test system when interconnected to any Associated Research Hipot or Ground Bond tester. The 620L may also be interconnected with the AC1000 Power source to provide clean power to the DUT and allow for full adjustment of DUT input voltage. For automated control of applied part test points, the 620L may be combined with the SC6540 modular scanning matrix. Lastly, Ethernet, RS-232 or GPIB communication interfaces allow for the automated control of the instrument.
Datasheet
Description
The LINECHEK® Model 620L is a fully automated Line Leakage tester that can be configured to perform 8 of the most commonly required Line Leakage tests. The 620L has the most common measuring devices (MD's) already incorporated into the instrument and can perform patient lead tests with an optional scanning matrix. The 620L also features a continuous run capability which allows the DUT to be run without shutting down between line leakage tests. This remains true even in reverse polarity conditions. When configured with an optional Run test feature, the 620L can also monitor minimum and maximum readings for Voltage, Current, Watts, Power Factor, and Leakage Current. It can be configured for use in stand alone applications or as part of a test system when interconnected to any Associated Research Hipot or Ground Bond tester. The 620L may also be interconnected with the AC1000 Power source to provide clean power to the DUT and allow for full adjustment of DUT input voltage. For automated control of applied part test points, the 620L may be combined with the SC6540 modular scanning matrix. Lastly, Ethernet, RS-232 or GPIB communication interfaces allow for the automated control of the instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LINECHEK® II Fully Automated Line Leakage Tester - 620L - Ikonix USA
Lake Forest, IL, USA
LINECHEK® II Fully Automated Line Leakage Tester
620L
LINECHEK® II Fully Automated Line Leakage Tester 620L
The LINECHEK® Model 620L is a fully automated Line Leakage tester that can be configured to perform 8 of the most commonly required Line Leakage tests. The 620L has the most common measuring devices (MD's) already incorporated into the instrument and can perform patient lead tests with an optional scanning matrix. The 620L also features a continuous run capability which allows the DUT to be run without shutting down between line leakage tests. This remains true even in reverse polarity conditions. When configured with an optional Run test feature, the 620L can also monitor minimum and maximum readings for Voltage, Current, Watts, Power Factor, and Leakage Current. It can be configured for use in stand alone applications or as part of a test system when interconnected to any Associated Research Hipot or Ground Bond tester. The 620L may also be interconnected with the AC1000 Power source to provide clean power to the DUT and allow for full adjustment of DUT input voltage. For automated control of applied part test points, the 620L may be combined with the SC6540 modular scanning matrix. Lastly, Ethernet, RS-232 or GPIB communication interfaces allow for the automated control of the instrument.

The LINECHEK® Model 620L is a fully automated Line Leakage tester that can be configured to perform 8 of the most commonly required Line Leakage tests. The 620L has the most common measuring devices (MD's) already incorporated into the instrument and can perform patient lead tests with an optional scanning matrix. The 620L also features a continuous run capability which allows the DUT to be run without shutting down between line leakage tests. This remains true even in reverse polarity conditions. When configured with an optional Run test feature, the 620L can also monitor minimum and maximum readings for Voltage, Current, Watts, Power Factor, and Leakage Current. It can be configured for use in stand alone applications or as part of a test system when interconnected to any Associated Research Hipot or Ground Bond tester. The 620L may also be interconnected with the AC1000 Power source to provide clean power to the DUT and allow for full adjustment of DUT input voltage. For automated control of applied part test points, the 620L may be combined with the SC6540 modular scanning matrix. Lastly, Ethernet, RS-232 or GPIB communication interfaces allow for the automated control of the instrument.

Supplier's Site
HiPot 620L
The 620L is a hipot from Associated Research. Features: Test operators can configure the 620L to perform all eight required Line Leakage tests Leakage current readings can be monitored using both PEAK and RMS measurements Most common measuring devices are already incorporated into the instrument’s intuitive menu system 50 Memories with 30 steps per memory can be stored and recalled in any alphanumeric combination Compact 3U Rack Mount Design Optional Functional Run Testing for additional measurements Interconnection to APT Brand AC Power Source Interconnection to SC6540 Modular Scanner provides automated control of multiple test points Graphic LCD and intuitive menu system to simplify the entire testing process Patented CAL-ALERT® alerts the operator that the 620L is due for re-calibration Handles up to 40 Amp maximum continuous DUT Current Optional cold resistance measurement capability USB/RS-232, GPIB, Ethernet, or RS-485 automation interfaces available Easily Interconnect to any automated Associated Research Hipot Tester Autoware Testing Software available for complete Automation Control Specifications: Voltage - 115/230 VAC ± 10%, user selection Frequency - 50/60 Hz ± 5% Fuse - 2 A Slow Blow 250 VAC The Associated Research 620L is a stand alone Line Leakage tester with an enhanced graphic LCD which automates leakage testing in production and laboratory environments. The 620L is configured for up to 40 Amps of current draw for DUT input power. It is designed to test to most safety agency standards for Line Leakage testing. The 620L comes standard with USB and RS-232 interfaces. Ethernet, GPIB, and RS-485 interfaces are also available.

The 620L is a hipot from Associated Research.

Features:

  • Test operators can configure the 620L to perform all eight required Line Leakage tests
  • Leakage current readings can be monitored using both PEAK and RMS measurements
  • Most common measuring devices are already incorporated into the instrument’s intuitive menu system
  • 50 Memories with 30 steps per memory can be stored and recalled in any alphanumeric combination
  • Compact 3U Rack Mount Design
  • Optional Functional Run Testing for additional measurements
  • Interconnection to APT Brand AC Power Source
  • Interconnection to SC6540 Modular Scanner provides automated control of multiple test points
  • Graphic LCD and intuitive menu system to simplify the entire testing process
  • Patented CAL-ALERT® alerts the operator that the 620L is due for re-calibration
  • Handles up to 40 Amp maximum continuous DUT Current
  • Optional cold resistance measurement capability
  • USB/RS-232, GPIB, Ethernet, or RS-485 automation interfaces available
  • Easily Interconnect to any automated Associated Research Hipot Tester
  • Autoware Testing Software available for complete Automation Control

Specifications:

  • Voltage - 115/230 VAC ± 10%, user selection
  • Frequency - 50/60 Hz ± 5%
  • Fuse - 2 A Slow Blow 250 VAC

The Associated Research 620L is a stand alone Line Leakage tester with an enhanced graphic LCD which automates leakage testing in production and laboratory environments. The 620L is configured for up to 40 Amps of current draw for DUT input power. It is designed to test to most safety agency standards for Line Leakage testing. The 620L comes standard with USB and RS-232 interfaces. Ethernet, GPIB, and RS-485 interfaces are also available.

Supplier's Site Datasheet

Technical Specifications

  Ikonix USA ValueTronics International, Inc.
Product Category Ground Resistance Testers Electrical Safety Testers
Product Number 620L 620L
Product Name LINECHEK® II Fully Automated Line Leakage Tester HiPot
Types of Measurements Insulation Resistance (optional feature); Current Leakage (optional feature)
Display DigitalMeter
Interfaces GPIB (optional feature); RS232; USB
Form Factor Rack Mount
Dimensions 17x5.2x11.8" (WxHxD)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicator, Flashing LEDs - R-1A3W-LPBF - Grace Engineered Products, Inc.
Specs
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
Features Warning Indicator
View Details
HiPot - TOS5050 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details
DC Bias Current Source - 6375 + 6220 - Microtest Corporation
Specs
DC Current Out 0.0 to 40 amps
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details