The GPT-9901A is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
AC 500VA AC Withstanding Voltage Tester
500 VA AC Test Capacity
240 x 64 Ice Blue Dot matrix LCD
Sweep Function for DUT characteristic analysis
Manual/Auto Mode
Function Key for quick selecation
High intensity flash for caution & Status indication
Safety INTERLOCK function
Zero Crossing Turn-on Operation
Controllable Ramp-up Time
True RMS Current Measurement
High resolution: 1uA for measuring current, 2V for setting voltage
PWM amplifier to enhance the power efficiency and reliable testing
Max. 100 memory block for test condition (step) setting
Each step can be named individually
Remote terminal on the front panel for “start” and “stop” control
Rear panel output available
Interface: RS-232C, USB device, Signal I/O and GPIB (optional)
2 Year Warranty
Accessories: Quick Start Guide, CD (complete user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GHT-114
Applications:
Quality Assurance Verification
Safety Standard Compliance Pre-qualification in R&D
Safety Testing of Electrical Product in Manufacturing
Household and Similar Electrical Appliances Luminaires
Audio, Video and Similar Electronic Apparatus
The Instek GPT-9901A is an AC 500VA AC Withstanding Voltage Tester and is built upon a platform of maximum power output AC 500VA which supports the major test items complying with safety standards, such as IEC, EN, UL, CSA, GB, JIS as well as other safety regulations.
The GPT-9901A safety tester inherits every feature and advantages from the GPT-9800 Series. The high-efficiency PWM amplifier, which is designed to impede the influence caused by voltage fluctuation of input AC source, is the core of GPT-9900 platform. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during the measurement to protect the operators from hazardous injury. The safety tester will automatically discharge the DUT after each test to eliminate excessive voltage remained inside DUT.
The GPT-9901A is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.
Additional Features:
- AC 500VA AC Withstanding Voltage Tester
- 500 VA AC Test Capacity
- 240 x 64 Ice Blue Dot matrix LCD
- Sweep Function for DUT characteristic analysis
- Manual/Auto Mode
- Function Key for quick selecation
- High intensity flash for caution & Status indication
- Safety INTERLOCK function
- Zero Crossing Turn-on Operation
- Controllable Ramp-up Time
- True RMS Current Measurement
- High resolution: 1uA for measuring current, 2V for setting voltage
- PWM amplifier to enhance the power efficiency and reliable testing
- Max. 100 memory block for test condition (step) setting
- Each step can be named individually
- Remote terminal on the front panel for “start” and “stop” control
- Rear panel output available
- Interface: RS-232C, USB device, Signal I/O and GPIB (optional)
- 2 Year Warranty
- Accessories: Quick Start Guide, CD (complete user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GHT-114
Applications:
- Quality Assurance Verification
- Safety Standard Compliance Pre-qualification in R&D
- Safety Testing of Electrical Product in Manufacturing
- Household and Similar Electrical Appliances Luminaires
- Audio, Video and Similar Electronic Apparatus
The Instek GPT-9901A is an AC 500VA AC Withstanding Voltage Tester and is built upon a platform of maximum power output AC 500VA which supports the major test items complying with safety standards, such as IEC, EN, UL, CSA, GB, JIS as well as other safety regulations.
The GPT-9901A safety tester inherits every feature and advantages from the GPT-9800 Series. The high-efficiency PWM amplifier, which is designed to impede the influence caused by voltage fluctuation of input AC source, is the core of GPT-9900 platform. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during the measurement to protect the operators from hazardous injury. The safety tester will automatically discharge the DUT after each test to eliminate excessive voltage remained inside DUT.