Biddle Air Systems Ltd. HiPot 220070

Description
The 220070 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output: 70-kV DC Input Power: Nominal 120 VAC, 50/60 Hz Acceptance testing on 15 kV class cable Maintenance testing on 28 kV class cable Advanced performance with long-term reliability provided by filtered half-wave rectification Designed for maximum operator safety Operates Like a Full-Wave Rectified Unit Complete Internal Guard Circuit/Guard, Connection on High-Voltage Output Cable Continuously Variable Test Voltage Fast Charging of High-Capacitance Samples Bipolar ammeter that displays the magnitude of the discharge current from the unit under test Input-supply-line circuit breaker Output current overload relay Zero-start interlock for high-voltage output Pushbutton controls and indicating lights for high-voltage ON/OFF Full circuit-breaker protection against internal damage by overloads, surges or test sample breakdown Connection for external permissive and safety interlocks The Biddle 220070 High Voltage DC Dielectric Test Set provides the most dependable, portable DC highvoltage sources for checking the quality of electrical power cables, motors, switchgear, insulators, transformers and capacitors.
Datasheet
Description
The 220070 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output: 70-kV DC Input Power: Nominal 120 VAC, 50/60 Hz Acceptance testing on 15 kV class cable Maintenance testing on 28 kV class cable Advanced performance with long-term reliability provided by filtered half-wave rectification Designed for maximum operator safety Operates Like a Full-Wave Rectified Unit Complete Internal Guard Circuit/Guard, Connection on High-Voltage Output Cable Continuously Variable Test Voltage Fast Charging of High-Capacitance Samples Bipolar ammeter that displays the magnitude of the discharge current from the unit under test Input-supply-line circuit breaker Output current overload relay Zero-start interlock for high-voltage output Pushbutton controls and indicating lights for high-voltage ON/OFF Full circuit-breaker protection against internal damage by overloads, surges or test sample breakdown Connection for external permissive and safety interlocks The Biddle 220070 High Voltage DC Dielectric Test Set provides the most dependable, portable DC highvoltage sources for checking the quality of electrical power cables, motors, switchgear, insulators, transformers and capacitors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 220070
The 220070 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output: 70-kV DC Input Power: Nominal 120 VAC, 50/60 Hz Acceptance testing on 15 kV class cable Maintenance testing on 28 kV class cable Advanced performance with long-term reliability provided by filtered half-wave rectification Designed for maximum operator safety Operates Like a Full-Wave Rectified Unit Complete Internal Guard Circuit/Guard, Connection on High-Voltage Output Cable Continuously Variable Test Voltage Fast Charging of High-Capacitance Samples Bipolar ammeter that displays the magnitude of the discharge current from the unit under test Input-supply-line circuit breaker Output current overload relay Zero-start interlock for high-voltage output Pushbutton controls and indicating lights for high-voltage ON/OFF Full circuit-breaker protection against internal damage by overloads, surges or test sample breakdown Connection for external permissive and safety interlocks The Biddle 220070 High Voltage DC Dielectric Test Set provides the most dependable, portable DC highvoltage sources for checking the quality of electrical power cables, motors, switchgear, insulators, transformers and capacitors.

The 220070 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output: 70-kV DC
  • Input Power: Nominal 120 VAC, 50/60 Hz
  • Acceptance testing on 15 kV class cable
  • Maintenance testing on 28 kV class cable
  • Advanced performance with long-term reliability provided by filtered half-wave rectification
  • Designed for maximum operator safety
  • Operates Like a Full-Wave Rectified Unit
  • Complete Internal Guard Circuit/Guard, Connection on High-Voltage Output Cable
  • Continuously Variable Test Voltage
  • Fast Charging of High-Capacitance Samples
  • Bipolar ammeter that displays the magnitude of the discharge current from the unit under test
  • Input-supply-line circuit breaker
  • Output current overload relay
  • Zero-start interlock for high-voltage output
  • Pushbutton controls and indicating lights for high-voltage ON/OFF
  • Full circuit-breaker protection against internal damage by overloads, surges or test sample breakdown
  • Connection for external permissive and safety interlocks

The Biddle 220070 High Voltage DC Dielectric Test Set provides the most dependable, portable DC highvoltage sources for checking the quality of electrical power cables, motors, switchgear, insulators, transformers and capacitors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 220070
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - V70 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
View Details
SafeCheck Series - SafeCheck 5 - Seaward Group USA
Specs
Types of Measurements Earth Continuity
AC Voltage Out ? to 8 volts
DC Volts Out ? to 12 volts
View Details