GW Instek HiPot GPT-9802

Description
The GPT-9802 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 200VA AC/DC Withstanding Voltage Tester AC 5KV/40 mA and DC 6KV/10mA 200VA AC Test Capacity 240x64 Ice Blue Dot matrix LCD Manual/Auto Mode Function Key for quick selecting High intensity flash for Caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM switching amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting. And each step can be named individually. Remote terminal on the front panel for “start” and “stop” control Interface: RS-232C, USB device, Signal I/O and GPIB (optional) Accessories: Quick Start Guide, CD (completed user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GHT-114 The Instek GPT-9802 is capable of performing both AC and DC withstanding tests. The safety tester is built upon a high-efficiency PWM amplifier platform with AC 200VA maximum output capacity to impede the influence from the voltage fluctuation of the input AC source. The GPT-9802 looks to meet a variety of safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety-related requirements for the safety tests of electronic products and components.
Datasheet
Description
The GPT-9802 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 200VA AC/DC Withstanding Voltage Tester AC 5KV/40 mA and DC 6KV/10mA 200VA AC Test Capacity 240x64 Ice Blue Dot matrix LCD Manual/Auto Mode Function Key for quick selecting High intensity flash for Caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM switching amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting. And each step can be named individually. Remote terminal on the front panel for “start” and “stop” control Interface: RS-232C, USB device, Signal I/O and GPIB (optional) Accessories: Quick Start Guide, CD (completed user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GHT-114 The Instek GPT-9802 is capable of performing both AC and DC withstanding tests. The safety tester is built upon a high-efficiency PWM amplifier platform with AC 200VA maximum output capacity to impede the influence from the voltage fluctuation of the input AC source. The GPT-9802 looks to meet a variety of safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety-related requirements for the safety tests of electronic products and components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The GPT-9802 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 200VA AC/DC Withstanding Voltage Tester AC 5KV/40 mA and DC 6KV/10mA 200VA AC Test Capacity 240x64 Ice Blue Dot matrix LCD Manual/Auto Mode Function Key for quick selecting High intensity flash for Caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM switching amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting. And each step can be named individually. Remote terminal on the front panel for “start” and “stop” control Interface: RS-232C, USB device, Signal I/O and GPIB (optional) Accessories: Quick Start Guide, CD (completed user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GHT-114 The Instek GPT-9802 is capable of performing both AC and DC withstanding tests. The safety tester is built upon a high-efficiency PWM amplifier platform with AC 200VA maximum output capacity to impede the influence from the voltage fluctuation of the input AC source. The GPT-9802 looks to meet a variety of safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety-related requirements for the safety tests of electronic products and components.

The GPT-9802 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • AC 200VA AC/DC Withstanding Voltage Tester
  • AC 5KV/40 mA and DC 6KV/10mA
  • 200VA AC Test Capacity
  • 240x64 Ice Blue Dot matrix LCD
  • Manual/Auto Mode
  • Function Key for quick selecting
  • High intensity flash for Caution & Status indication
  • Safety INTERLOCK function
  • Zero Crossing Turn-on Operation
  • Controllable Ramp-up Time
  • True RMS Current Measurement
  • High resolution: 1uA for measuring current, 2V for setting voltage
  • PWM switching amplifier to enhance the power efficiency and reliable testing
  • Max. 100 memory block for test condition (step) setting. And each step can be named individually.
  • Remote terminal on the front panel for “start” and “stop” control
  • Interface: RS-232C, USB device, Signal I/O and GPIB (optional)
  • Accessories: Quick Start Guide, CD (completed user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GHT-114

The Instek GPT-9802 is capable of performing both AC and DC withstanding tests. The safety tester is built upon a high-efficiency PWM amplifier platform with AC 200VA maximum output capacity to impede the influence from the voltage fluctuation of the input AC source.

The GPT-9802 looks to meet a variety of safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety-related requirements for the safety tests of electronic products and components.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number GPT-9802
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

6-in-1 500 VA Electrical Safety Compliance Analyzer - 8256 - Ikonix USA
Specs
Types of Measurements Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot; Line Leakage
Form Factor Bench Top
Features Warning Indicator; MultipleTests
View Details
[30A] Ground Bond Tester - TOS6200 - Kikusui America, Inc.
Specs
Types of Measurements Earth Continuity
AC Current Out 3 to 33 amps
Resistance Range 1.00E-6 to 0.0012 kohms
View Details
2 suppliers
Voltage Indicator, Optical Light Cable - R-3F2-L48 - Grace Engineered Products, Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details