Megger HiPot BM11D

Description
The BM11D is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Test voltages (d.c.): 500, 1000, 2500, 5000 V Tests to 500 Gω Weather proof to IP54 Large, custom Analogue/Digital LCD Built-in timer Locking test leads for safety Battery indicator Automatic discharge of capacitance Voltage measurement and warning Spot tests and diagnostic insulation tests Simplicity and Ease of Use User safety features Unique rugged casing Analogue and Analogue/Digital Displays Wide range of test voltages The Megger BM11D shows results and test options on a large, clear analogue/digital scale for both practicality and precision. A built-in timer makes both spot tests and PI testing easier to carry out. The BM11D is powered by a built-in rechargeable lead-acid battery which can be charged directly from any supply from 95 V to 265 V. All testers incorporate a guard terminal to allow surface leakage to be removed.
Datasheet
Description
The BM11D is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Test voltages (d.c.): 500, 1000, 2500, 5000 V Tests to 500 Gω Weather proof to IP54 Large, custom Analogue/Digital LCD Built-in timer Locking test leads for safety Battery indicator Automatic discharge of capacitance Voltage measurement and warning Spot tests and diagnostic insulation tests Simplicity and Ease of Use User safety features Unique rugged casing Analogue and Analogue/Digital Displays Wide range of test voltages The Megger BM11D shows results and test options on a large, clear analogue/digital scale for both practicality and precision. A built-in timer makes both spot tests and PI testing easier to carry out. The BM11D is powered by a built-in rechargeable lead-acid battery which can be charged directly from any supply from 95 V to 265 V. All testers incorporate a guard terminal to allow surface leakage to be removed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot BM11D
The BM11D is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Test voltages (d.c.): 500, 1000, 2500, 5000 V Tests to 500 Gω Weather proof to IP54 Large, custom Analogue/Digital LCD Built-in timer Locking test leads for safety Battery indicator Automatic discharge of capacitance Voltage measurement and warning Spot tests and diagnostic insulation tests Simplicity and Ease of Use User safety features Unique rugged casing Analogue and Analogue/Digital Displays Wide range of test voltages The Megger BM11D shows results and test options on a large, clear analogue/digital scale for both practicality and precision. A built-in timer makes both spot tests and PI testing easier to carry out. The BM11D is powered by a built-in rechargeable lead-acid battery which can be charged directly from any supply from 95 V to 265 V. All testers incorporate a guard terminal to allow surface leakage to be removed.

The BM11D is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Test voltages (d.c.): 500, 1000, 2500, 5000 V
  • Tests to 500 GΩ
  • Weather proof to IP54
  • Large, custom Analogue/Digital LCD
  • Built-in timer
  • Locking test leads for safety
  • Battery indicator
  • Automatic discharge of capacitance
  • Voltage measurement and warning
  • Spot tests and diagnostic insulation tests
  • Simplicity and Ease of Use
  • User safety features
  • Unique rugged casing
  • Analogue and Analogue/Digital Displays
  • Wide range of test voltages

The Megger BM11D shows results and test options on a large, clear analogue/digital scale for both practicality and precision. A built-in timer makes both spot tests and PI testing easier to carry out.

The BM11D is powered by a built-in rechargeable lead-acid battery which can be charged directly from any supply from 95 V to 265 V. All testers incorporate a guard terminal to allow surface leakage to be removed.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number BM11D
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Zeta 20 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 0.0 to 1000 volts
Form Factor Portable
View Details
Multi-Function Electrical Safety Tester - Model 6330 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Line Leakage; Ground Bond
AC Voltage Out 0.0 to 4000 volts
AC Current Out 3 to 30 amps
View Details
HiPot - TOS5051 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details