Vitrek Corporation HiPot V50

Description
The V50 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage Range: 0.100kV ~ 5.000kV Voltage Step: 5V/step Voltage Regulation: 1% of reading + 5 counts Voltage Accuracy: 1% of reading + 5 counts Max Current: 20mA @5kV Current Limit: 0.10 ~ 20mA, 0.01mA/step Current Accuracy: 1% of reading + 5 counts The Vitrek V50 Electrical Safety Testers have just made the process of obtaining an automated multi-function electrical safety tester a whole lot easier. When it comes to getting job done, the Vitrek V50 comes loaded with standard features that help you automate the task at hand.
Datasheet
Description
The V50 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage Range: 0.100kV ~ 5.000kV Voltage Step: 5V/step Voltage Regulation: 1% of reading + 5 counts Voltage Accuracy: 1% of reading + 5 counts Max Current: 20mA @5kV Current Limit: 0.10 ~ 20mA, 0.01mA/step Current Accuracy: 1% of reading + 5 counts The Vitrek V50 Electrical Safety Testers have just made the process of obtaining an automated multi-function electrical safety tester a whole lot easier. When it comes to getting job done, the Vitrek V50 comes loaded with standard features that help you automate the task at hand.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot V50
The V50 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage Range: 0.100kV ~ 5.000kV Voltage Step: 5V/step Voltage Regulation: 1% of reading + 5 counts Voltage Accuracy: 1% of reading + 5 counts Max Current: 20mA @5kV Current Limit: 0.10 ~ 20mA, 0.01mA/step Current Accuracy: 1% of reading + 5 counts The Vitrek V50 Electrical Safety Testers have just made the process of obtaining an automated multi-function electrical safety tester a whole lot easier. When it comes to getting job done, the Vitrek V50 comes loaded with standard features that help you automate the task at hand.

The V50 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Voltage Range: 0.100kV ~ 5.000kV
  • Voltage Step: 5V/step
  • Voltage Regulation: 1% of reading + 5 counts
  • Voltage Accuracy: 1% of reading + 5 counts
  • Max Current: 20mA @5kV
  • Current Limit: 0.10 ~ 20mA, 0.01mA/step
  • Current Accuracy: 1% of reading + 5 counts

The Vitrek V50 Electrical Safety Testers have just made the process of obtaining an automated multi-function electrical safety tester a whole lot easier. When it comes to getting job done, the Vitrek V50 comes loaded with standard features that help you automate the task at hand.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number V50
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 1757093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class I
View Details
Insulation Tester - Zeta 30 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
Resistance Range 0.0 to 3.00E6 kohms
Form Factor Portable
View Details
HYPOT® III 5 kVAC, 6 kVDC Hipot Tester - 3765 - Ikonix USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable; Earth Continuity; DC Hipot; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
2 suppliers
HiPot - V70 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
View Details