Compliance West USA, Inc. HiPot HT-5000

Description
The HT-5000 is a HiPot from Compliance West. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC Output to 5000 volts; DC output to 7200 volts delivers up to 20 milliamps. Custom configurations up to 300 mA available Leakage current 0-10 mA AC; 0-5 mA DC AC/DC selectable. Logic controlled, one button test. LEDõs indicate test progress. Upon failure, buzzer sounds and testing is terminated Leakage current limit, voltage ramp-up time and test duration are controlled from the rear panel. Output voltage adjustable from front and rear Automatic voltage rampdown circuit eliminates residual voltage Designed for product development and laboratory use High voltage test jack output Voltage ramp, shutdown on failure and test timer are defeatable Operation instructions provided on the rear panel Ergonomically designed for safety, speed and efficiency Calibration resistor mounted on rear panel One year calibration cycle Economical, durable and compact The Compliance West HT-5000 is best suited for engineers conducting type testing and product design. Front panel voltage dial-up and AC/DC rocker switch make this unit easy to use. Test termination on failure, voltage ramp time, and the test timer may be disabled for specific research.
Datasheet
Description
The HT-5000 is a HiPot from Compliance West. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC Output to 5000 volts; DC output to 7200 volts delivers up to 20 milliamps. Custom configurations up to 300 mA available Leakage current 0-10 mA AC; 0-5 mA DC AC/DC selectable. Logic controlled, one button test. LEDõs indicate test progress. Upon failure, buzzer sounds and testing is terminated Leakage current limit, voltage ramp-up time and test duration are controlled from the rear panel. Output voltage adjustable from front and rear Automatic voltage rampdown circuit eliminates residual voltage Designed for product development and laboratory use High voltage test jack output Voltage ramp, shutdown on failure and test timer are defeatable Operation instructions provided on the rear panel Ergonomically designed for safety, speed and efficiency Calibration resistor mounted on rear panel One year calibration cycle Economical, durable and compact The Compliance West HT-5000 is best suited for engineers conducting type testing and product design. Front panel voltage dial-up and AC/DC rocker switch make this unit easy to use. Test termination on failure, voltage ramp time, and the test timer may be disabled for specific research.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot HT-5000
The HT-5000 is a HiPot from Compliance West. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC Output to 5000 volts; DC output to 7200 volts delivers up to 20 milliamps. Custom configurations up to 300 mA available Leakage current 0-10 mA AC; 0-5 mA DC AC/DC selectable. Logic controlled, one button test. LEDõs indicate test progress. Upon failure, buzzer sounds and testing is terminated Leakage current limit, voltage ramp-up time and test duration are controlled from the rear panel. Output voltage adjustable from front and rear Automatic voltage rampdown circuit eliminates residual voltage Designed for product development and laboratory use High voltage test jack output Voltage ramp, shutdown on failure and test timer are defeatable Operation instructions provided on the rear panel Ergonomically designed for safety, speed and efficiency Calibration resistor mounted on rear panel One year calibration cycle Economical, durable and compact The Compliance West HT-5000 is best suited for engineers conducting type testing and product design. Front panel voltage dial-up and AC/DC rocker switch make this unit easy to use. Test termination on failure, voltage ramp time, and the test timer may be disabled for specific research.

The HT-5000 is a HiPot from Compliance West. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • AC Output to 5000 volts; DC output to 7200 volts delivers up to 20 milliamps. Custom configurations up to 300 mA available
  • Leakage current 0-10 mA AC; 0-5 mA DC
  • AC/DC selectable. Logic controlled, one button test. LEDÕs indicate test progress. Upon failure, buzzer sounds and testing is terminated
  • Leakage current limit, voltage ramp-up time and test duration are controlled from the rear panel. Output voltage adjustable from front and rear
  • Automatic voltage rampdown circuit eliminates residual voltage
  • Designed for product development and laboratory use
  • High voltage test jack output
  • Voltage ramp, shutdown on failure and test timer are defeatable
  • Operation instructions provided on the rear panel
  • Ergonomically designed for safety, speed and efficiency
  • Calibration resistor mounted on rear panel
  • One year calibration cycle
  • Economical, durable and compact

The Compliance West HT-5000 is best suited for engineers conducting type testing and product design. Front panel voltage dial-up and AC/DC rocker switch make this unit easy to use. Test termination on failure, voltage ramp time, and the test timer may be disabled for specific research.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number HT-5000
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - 944I - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance
View Details
Seaward - Supernova Plus - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements Insulation Resistance; Earth Continuity
AC Voltage Out 6 to 3000 volts
AC Current Out 5.00E-5 to 25 amps
View Details
Impulse/Surge Tester - 7700 - Microtest Corporation
Microtest Corporation
Specs
AC Voltage Out 200 to 5000 volts
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details