GW Instek HiPot GPT-9801

Description
The GPT-9801 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 200VA AC Withstanding Voltage Tester AC 5KV/40 mA 200VA AC Test Capacity 240x64 Ice Blue Dot matrix LCD Manual/Auto Mode Function Key for quick selecting High intensity flash for Caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting. And each step can be named individually. Remote terminal on the front panel for “start” and “stop” control Interface : RS-232C, USB device, Signal I/O and GPIB (optional) Accessories: Quick Start Guide, CD (completed user manual), Power cord, Interlock key, Remote terminal male plug and Test lead GHT-114 The GPT-9801 looks to meet a variety of safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety-related requirements for the safety tests of electronic products and components. The GPT-9801 is able to perform AC withstanding test. The series of safety testers is built upon a high-efficiency PWM amplifier platform with AC 200VA maximum output capacity to impede the influence from the voltage fluctuation of the input AC source. This ensures a stable voltage supply for all the tests of the GPT-9801.
Datasheet
Description
The GPT-9801 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 200VA AC Withstanding Voltage Tester AC 5KV/40 mA 200VA AC Test Capacity 240x64 Ice Blue Dot matrix LCD Manual/Auto Mode Function Key for quick selecting High intensity flash for Caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting. And each step can be named individually. Remote terminal on the front panel for “start” and “stop” control Interface : RS-232C, USB device, Signal I/O and GPIB (optional) Accessories: Quick Start Guide, CD (completed user manual), Power cord, Interlock key, Remote terminal male plug and Test lead GHT-114 The GPT-9801 looks to meet a variety of safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety-related requirements for the safety tests of electronic products and components. The GPT-9801 is able to perform AC withstanding test. The series of safety testers is built upon a high-efficiency PWM amplifier platform with AC 200VA maximum output capacity to impede the influence from the voltage fluctuation of the input AC source. This ensures a stable voltage supply for all the tests of the GPT-9801.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The GPT-9801 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 200VA AC Withstanding Voltage Tester AC 5KV/40 mA 200VA AC Test Capacity 240x64 Ice Blue Dot matrix LCD Manual/Auto Mode Function Key for quick selecting High intensity flash for Caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting. And each step can be named individually. Remote terminal on the front panel for “start” and “stop” control Interface : RS-232C, USB device, Signal I/O and GPIB (optional) Accessories: Quick Start Guide, CD (completed user manual), Power cord, Interlock key, Remote terminal male plug and Test lead GHT-114 The GPT-9801 looks to meet a variety of safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety-related requirements for the safety tests of electronic products and components. The GPT-9801 is able to perform AC withstanding test. The series of safety testers is built upon a high-efficiency PWM amplifier platform with AC 200VA maximum output capacity to impede the influence from the voltage fluctuation of the input AC source. This ensures a stable voltage supply for all the tests of the GPT-9801.

The GPT-9801 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • AC 200VA AC Withstanding Voltage Tester
  • AC 5KV/40 mA
  • 200VA AC Test Capacity
  • 240x64 Ice Blue Dot matrix LCD
  • Manual/Auto Mode
  • Function Key for quick selecting
  • High intensity flash for Caution & Status indication
  • Safety INTERLOCK function
  • Zero Crossing Turn-on Operation
  • Controllable Ramp-up Time
  • True RMS Current Measurement
  • High resolution: 1uA for measuring current, 2V for setting voltage
  • PWM amplifier to enhance the power efficiency and reliable testing
  • Max. 100 memory block for test condition (step) setting. And each step can be named individually.
  • Remote terminal on the front panel for “start” and “stop” control
  • Interface : RS-232C, USB device, Signal I/O and GPIB (optional)
  • Accessories: Quick Start Guide, CD (completed user manual), Power cord, Interlock key, Remote terminal male plug and Test lead GHT-114

The GPT-9801 looks to meet a variety of safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety-related requirements for the safety tests of electronic products and components. The GPT-9801 is able to perform AC withstanding test.

The series of safety testers is built upon a high-efficiency PWM amplifier platform with AC 200VA maximum output capacity to impede the influence from the voltage fluctuation of the input AC source. This ensures a stable voltage supply for all the tests of the GPT-9801.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number GPT-9801
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 1757080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class I
View Details
Elite Series - E9021 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
AC Voltage Out 100 to 5000 volts
AC Current Out 0.0 to 26 amps
View Details
Multi-Function Electrical Safety Tester - Model 6330 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Line Leakage; Ground Bond
AC Voltage Out 0.0 to 4000 volts
AC Current Out 3 to 30 amps
View Details