Chroma Group HiPot 19035

Description
The 19035 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5KVAC and 6KV DC HiPot Test 1Mω~50Gω /5kV IR Test 10mω~100kω DCR Test DWX Series - Impulse Winding Tester could be connected 8 Channel Scanner SUB-STEP Function Open / Short Check (OSC) GFI Human Protection Flashover Detection Key Lock Function RS232 Interface GPIB & HANDLER (optional) Friendly Interface CE Mark 2 Year Factory Warranty The quality verification test items for Wound Component consist of AC/DC HiPot tests, Insulation Resistance (IR) test and Impulse Winding test. Chroma integrates above tests into 19035 Wound Component EST Scanner ser ies per forming safety tests for motor, transformer, heater related wound products. The wound component manufacturers in quality verification testing not only have reliable quality but also control product quality efficiently. The 19035 supports 5kVac/6kVdc high voltage output to conform with withstand test requirement for Wound Component, its maximum output current can up to 30mA. Insulation Resistance (IR) test measurement range is 1Mω to 50G ω and voltage output can up to 5kV. DCR can measure basic specification for Wound Component and also check the connection before testing safety withstand. The 19035 also includes powerful functions in Flashover detection and Open/ Short Check (OSC) as well as programmable voltage, time parameters, etc. for various DUTs features to promote testing reliability and product quality.
Datasheet
Description
The 19035 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5KVAC and 6KV DC HiPot Test 1Mω~50Gω /5kV IR Test 10mω~100kω DCR Test DWX Series - Impulse Winding Tester could be connected 8 Channel Scanner SUB-STEP Function Open / Short Check (OSC) GFI Human Protection Flashover Detection Key Lock Function RS232 Interface GPIB & HANDLER (optional) Friendly Interface CE Mark 2 Year Factory Warranty The quality verification test items for Wound Component consist of AC/DC HiPot tests, Insulation Resistance (IR) test and Impulse Winding test. Chroma integrates above tests into 19035 Wound Component EST Scanner ser ies per forming safety tests for motor, transformer, heater related wound products. The wound component manufacturers in quality verification testing not only have reliable quality but also control product quality efficiently. The 19035 supports 5kVac/6kVdc high voltage output to conform with withstand test requirement for Wound Component, its maximum output current can up to 30mA. Insulation Resistance (IR) test measurement range is 1Mω to 50G ω and voltage output can up to 5kV. DCR can measure basic specification for Wound Component and also check the connection before testing safety withstand. The 19035 also includes powerful functions in Flashover detection and Open/ Short Check (OSC) as well as programmable voltage, time parameters, etc. for various DUTs features to promote testing reliability and product quality.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 19035
The 19035 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5KVAC and 6KV DC HiPot Test 1Mω~50Gω /5kV IR Test 10mω~100kω DCR Test DWX Series - Impulse Winding Tester could be connected 8 Channel Scanner SUB-STEP Function Open / Short Check (OSC) GFI Human Protection Flashover Detection Key Lock Function RS232 Interface GPIB & HANDLER (optional) Friendly Interface CE Mark 2 Year Factory Warranty The quality verification test items for Wound Component consist of AC/DC HiPot tests, Insulation Resistance (IR) test and Impulse Winding test. Chroma integrates above tests into 19035 Wound Component EST Scanner ser ies per forming safety tests for motor, transformer, heater related wound products. The wound component manufacturers in quality verification testing not only have reliable quality but also control product quality efficiently. The 19035 supports 5kVac/6kVdc high voltage output to conform with withstand test requirement for Wound Component, its maximum output current can up to 30mA. Insulation Resistance (IR) test measurement range is 1Mω to 50G ω and voltage output can up to 5kV. DCR can measure basic specification for Wound Component and also check the connection before testing safety withstand. The 19035 also includes powerful functions in Flashover detection and Open/ Short Check (OSC) as well as programmable voltage, time parameters, etc. for various DUTs features to promote testing reliability and product quality.

The 19035 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • 5KVAC and 6KV DC HiPot Test
  • 1MΩ~50GΩ /5kV IR Test
  • 10mΩ~100kΩ DCR Test
  • DWX Series - Impulse Winding Tester could be connected
  • 8 Channel Scanner
  • SUB-STEP Function
  • Open / Short Check (OSC)
  • GFI Human Protection
  • Flashover Detection
  • Key Lock Function
  • RS232 Interface
  • GPIB & HANDLER (optional)
  • Friendly Interface
  • CE Mark
  • 2 Year Factory Warranty

The quality verification test items for Wound Component consist of AC/DC HiPot tests, Insulation Resistance (IR) test and Impulse Winding test. Chroma integrates above tests into 19035 Wound Component EST Scanner ser ies per forming safety tests for motor, transformer, heater related wound products. The wound component manufacturers in quality verification testing not only have reliable quality but also control product quality efficiently.

The 19035 supports 5kVac/6kVdc high voltage output to conform with withstand test requirement for Wound Component, its maximum output current can up to 30mA. Insulation Resistance (IR) test measurement range is 1MΩ to 50G Ω and voltage output can up to 5kV. DCR can measure basic specification for Wound Component and also check the connection before testing safety withstand.
The 19035 also includes powerful functions in Flashover detection and Open/ Short Check (OSC) as well as programmable voltage, time parameters, etc. for various DUTs features to promote testing reliability and product quality.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 19035
Product Name HiPot
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data