GW Instek HiPot GPT-9902A

Description
The GPT-9902A is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 500VA AC/DC Withstanding Voltage Tester 500VA AC Test Capacity 240 x 64 Ice Blue Dot matrix LCD Sweep Function for DUT characteristic analysis Manual/Auto Mode Function Key for quick selecation High intensity flash for caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting Each step can be named individually. Remote terminal on the front panel for “start” and “stop” control Rear panel output available Interface: RS-232C, USB device, Signal I/O and GPIB (optional) 2 Year Warranty Accessories: Quick Start Guide, CD (complete user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GHT-114 The Instek GPT-9902A is an AC 500VA AC Withstanding Voltage Tester and is built upon a platform of maximum power output AC 500VA which supports the major test items complying with safety standards, such as IEC, EN, UL, CSA, GB, JIS as well as other safety regulations. The GPT-9902A safety tester inherits every feature and advantages from the GPT-9800 Series. The high-efficiency PWM amplifier, which is designed to impede the influence caused by voltage fluctuation of input AC source, is the core of GPT-9900 platform. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during the measurement to protect the operators from hazardous injury. The safety tester will automatically discharge the DUT after each test to eliminate excessive voltage remained inside DUT.
Datasheet
Description
The GPT-9902A is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 500VA AC/DC Withstanding Voltage Tester 500VA AC Test Capacity 240 x 64 Ice Blue Dot matrix LCD Sweep Function for DUT characteristic analysis Manual/Auto Mode Function Key for quick selecation High intensity flash for caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting Each step can be named individually. Remote terminal on the front panel for “start” and “stop” control Rear panel output available Interface: RS-232C, USB device, Signal I/O and GPIB (optional) 2 Year Warranty Accessories: Quick Start Guide, CD (complete user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GHT-114 The Instek GPT-9902A is an AC 500VA AC Withstanding Voltage Tester and is built upon a platform of maximum power output AC 500VA which supports the major test items complying with safety standards, such as IEC, EN, UL, CSA, GB, JIS as well as other safety regulations. The GPT-9902A safety tester inherits every feature and advantages from the GPT-9800 Series. The high-efficiency PWM amplifier, which is designed to impede the influence caused by voltage fluctuation of input AC source, is the core of GPT-9900 platform. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during the measurement to protect the operators from hazardous injury. The safety tester will automatically discharge the DUT after each test to eliminate excessive voltage remained inside DUT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The GPT-9902A is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 500VA AC/DC Withstanding Voltage Tester 500VA AC Test Capacity 240 x 64 Ice Blue Dot matrix LCD Sweep Function for DUT characteristic analysis Manual/Auto Mode Function Key for quick selecation High intensity flash for caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting Each step can be named individually. Remote terminal on the front panel for “start” and “stop” control Rear panel output available Interface: RS-232C, USB device, Signal I/O and GPIB (optional) 2 Year Warranty Accessories: Quick Start Guide, CD (complete user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GHT-114 The Instek GPT-9902A is an AC 500VA AC Withstanding Voltage Tester and is built upon a platform of maximum power output AC 500VA which supports the major test items complying with safety standards, such as IEC, EN, UL, CSA, GB, JIS as well as other safety regulations. The GPT-9902A safety tester inherits every feature and advantages from the GPT-9800 Series. The high-efficiency PWM amplifier, which is designed to impede the influence caused by voltage fluctuation of input AC source, is the core of GPT-9900 platform. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during the measurement to protect the operators from hazardous injury. The safety tester will automatically discharge the DUT after each test to eliminate excessive voltage remained inside DUT.

The GPT-9902A is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • AC 500VA AC/DC Withstanding Voltage Tester
  • 500VA AC Test Capacity
  • 240 x 64 Ice Blue Dot matrix LCD
  • Sweep Function for DUT characteristic analysis
  • Manual/Auto Mode
  • Function Key for quick selecation
  • High intensity flash for caution & Status indication
  • Safety INTERLOCK function
  • Zero Crossing Turn-on Operation
  • Controllable Ramp-up Time
  • True RMS Current Measurement
  • High resolution: 1uA for measuring current, 2V for setting voltage
  • PWM amplifier to enhance the power efficiency and reliable testing
  • Max. 100 memory block for test condition (step) setting
  • Each step can be named individually.
  • Remote terminal on the front panel for “start” and “stop” control
  • Rear panel output available
  • Interface: RS-232C, USB device, Signal I/O and GPIB (optional)
  • 2 Year Warranty
  • Accessories: Quick Start Guide, CD (complete user manual), Power cord, Interlock key, Remote terminal male plug, and Test lead GHT-114

The Instek GPT-9902A is an AC 500VA AC Withstanding Voltage Tester and is built upon a platform of maximum power output AC 500VA which supports the major test items complying with safety standards, such as IEC, EN, UL, CSA, GB, JIS as well as other safety regulations.

The GPT-9902A safety tester inherits every feature and advantages from the GPT-9800 Series. The high-efficiency PWM amplifier, which is designed to impede the influence caused by voltage fluctuation of input AC source, is the core of GPT-9900 platform. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during the measurement to protect the operators from hazardous injury. The safety tester will automatically discharge the DUT after each test to eliminate excessive voltage remained inside DUT.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number GPT-9902A
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Testers - 2003705 - RS Components, Ltd.
Specs
Types of Measurements Auto test
View Details
HiPot - 3605 - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements Insulation Resistance; AC Hipot
View Details
Impulse/Surge Tester - 7710 - Microtest Corporation
Microtest Corporation
Specs
AC Voltage Out 200 to 10000 volts
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details
Insulation Tester - Zeta 50 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 1 to 5000 volts
Form Factor Portable
View Details