Chroma Systems Solutions, Inc. HiPot GUARDIAN 1030

Description
The GUARDIAN 1030 is a hipot from QuadTech. Features: IR Measurements from 100kω to 50Gω, Voltage: 50 to 1000VDC Measure Real and Total Current Meet UL, CSA, TUV, VDE, CE safety test requirements Compact size and easy to operate Provide reliable and stable test results Built-in resistance compensation function Standard RS-232 interface CE Certified Applications: Production Testing of Appliances, Instruments and Information Technology Equipment in Accordance with UL,IEC,TüV and Other Standards such as EN60335, EN60950, EN61010, CSA C22.2 No. 1010.1, UL3111 and UL1950 Transformer electrical safety testing Generator/motor safety testing Non-electronic safety testing Appliance electrical safety testing Medical electrical safety testing The Guardian 1030 AC/DC/IR Hipot Tester has an addition of DC hipot and IR measurement capabilities. The test voltage can be programmed in the range from 50VDC to 6kVDC with a resolution of 1V. The maximum total current is 10mA. The IR measurement range is from 0.1M ohm to 50G ohm with test voltages from 50 to 1000VDC. In both the DC hipot and IR tests the device under test is discharged back through the HV transformer. This technique results in a rapid and safe discharge.
Datasheet
Description
The GUARDIAN 1030 is a hipot from QuadTech. Features: IR Measurements from 100kω to 50Gω, Voltage: 50 to 1000VDC Measure Real and Total Current Meet UL, CSA, TUV, VDE, CE safety test requirements Compact size and easy to operate Provide reliable and stable test results Built-in resistance compensation function Standard RS-232 interface CE Certified Applications: Production Testing of Appliances, Instruments and Information Technology Equipment in Accordance with UL,IEC,TüV and Other Standards such as EN60335, EN60950, EN61010, CSA C22.2 No. 1010.1, UL3111 and UL1950 Transformer electrical safety testing Generator/motor safety testing Non-electronic safety testing Appliance electrical safety testing Medical electrical safety testing The Guardian 1030 AC/DC/IR Hipot Tester has an addition of DC hipot and IR measurement capabilities. The test voltage can be programmed in the range from 50VDC to 6kVDC with a resolution of 1V. The maximum total current is 10mA. The IR measurement range is from 0.1M ohm to 50G ohm with test voltages from 50 to 1000VDC. In both the DC hipot and IR tests the device under test is discharged back through the HV transformer. This technique results in a rapid and safe discharge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The GUARDIAN 1030 is a hipot from QuadTech. Features: IR Measurements from 100kω to 50Gω, Voltage: 50 to 1000VDC Measure Real and Total Current Meet UL, CSA, TUV, VDE, CE safety test requirements Compact size and easy to operate Provide reliable and stable test results Built-in resistance compensation function Standard RS-232 interface CE Certified Applications: Production Testing of Appliances, Instruments and Information Technology Equipment in Accordance with UL,IEC,TüV and Other Standards such as EN60335, EN60950, EN61010, CSA C22.2 No. 1010.1, UL3111 and UL1950 Transformer electrical safety testing Generator/motor safety testing Non-electronic safety testing Appliance electrical safety testing Medical electrical safety testing The Guardian 1030 AC/DC/IR Hipot Tester has an addition of DC hipot and IR measurement capabilities. The test voltage can be programmed in the range from 50VDC to 6kVDC with a resolution of 1V. The maximum total current is 10mA. The IR measurement range is from 0.1M ohm to 50G ohm with test voltages from 50 to 1000VDC. In both the DC hipot and IR tests the device under test is discharged back through the HV transformer. This technique results in a rapid and safe discharge.

The GUARDIAN 1030 is a hipot from QuadTech.

Features:

  • IR Measurements from 100kΩ to 50GΩ, Voltage: 50 to 1000VDC
  • Measure Real and Total Current
  • Meet UL, CSA, TUV, VDE, CE safety test requirements
  • Compact size and easy to operate
  • Provide reliable and stable test results
  • Built-in resistance compensation function
  • Standard RS-232 interface
  • CE Certified

Applications:

  • Production Testing of Appliances, Instruments and Information Technology Equipment in Accordance with UL,IEC,TÜV and Other Standards such as EN60335, EN60950, EN61010, CSA C22.2 No. 1010.1, UL3111 and UL1950
  • Transformer electrical safety testing
  • Generator/motor safety testing
  • Non-electronic safety testing
  • Appliance electrical safety testing
  • Medical electrical safety testing

The Guardian 1030 AC/DC/IR Hipot Tester has an addition of DC hipot and IR measurement capabilities. The test voltage can be programmed in the range from 50VDC to 6kVDC with a resolution of 1V. The maximum total current is 10mA. The IR measurement range is from 0.1M ohm to 50G ohm with test voltages from 50 to 1000VDC. In both the DC hipot and IR tests the device under test is discharged back through the HV transformer. This technique results in a rapid and safe discharge.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number GUARDIAN 1030
Product Name HiPot
Types of Measurements DC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

95X Series Hipot Testers -  - Vitrek Corporation
Vitrek Corporation
Specs
Types of Measurements DC Hipot; AC Hipot
AC Voltage Out 20 to 10000 volts
DC Volts Out 20 to 15000 volts
View Details
HAL Series - HALScan - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance
AC Voltage Out 100 to 5000 volts
AC Current Out ? to 0.0200 amps
View Details