Chroma Group HiPot HYBRID 2000

Description
The HYBRID 2000 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Current to 30mA AC, 10mA DC Real and Total Current Measurement Programmable Output Voltage to 5kV AC 6kV DC Insulation Resistance Measurements from 1M Ohm to 50G Ohms DC Resistance Measurements from 10m Ohms to 100k Ohms Flex Test Ramp, Dwell, Test & Fall Times Programmable High & Low Limits Open/Short Circuit Check Arc Detection w/ Programmable Limit Storage of 50 Tests Setups with multiple Steps per Measurement Front Panel Lockout RS232 Interface, Standard 8 Channel HV Scanner GFI Applications: Small Wire & Cable Testing Medical Component & Lead Testing Heater Production Testing Transformer Electrical Safety Testing Electric Motor Safety Testing Electronic Component Testing The Chroma Hybrid 2000 Analyzer is a complete dielectric testing solution with AC HiPot, DC HiPot, Insulation Resistance and DC Resistance testing capability. The Hybrid 2000 combines these four test modes with eight HV scan channels for fast multi-point testing. The Hybrid 2000 has Open/Short Circuit detection for establishing proper device connection and Load/Line regulation to ensure measurement integrity. The digital display and user friendly controls allow test parameters and limits to be set without the high voltage activated.
Datasheet
Description
The HYBRID 2000 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Current to 30mA AC, 10mA DC Real and Total Current Measurement Programmable Output Voltage to 5kV AC 6kV DC Insulation Resistance Measurements from 1M Ohm to 50G Ohms DC Resistance Measurements from 10m Ohms to 100k Ohms Flex Test Ramp, Dwell, Test & Fall Times Programmable High & Low Limits Open/Short Circuit Check Arc Detection w/ Programmable Limit Storage of 50 Tests Setups with multiple Steps per Measurement Front Panel Lockout RS232 Interface, Standard 8 Channel HV Scanner GFI Applications: Small Wire & Cable Testing Medical Component & Lead Testing Heater Production Testing Transformer Electrical Safety Testing Electric Motor Safety Testing Electronic Component Testing The Chroma Hybrid 2000 Analyzer is a complete dielectric testing solution with AC HiPot, DC HiPot, Insulation Resistance and DC Resistance testing capability. The Hybrid 2000 combines these four test modes with eight HV scan channels for fast multi-point testing. The Hybrid 2000 has Open/Short Circuit detection for establishing proper device connection and Load/Line regulation to ensure measurement integrity. The digital display and user friendly controls allow test parameters and limits to be set without the high voltage activated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The HYBRID 2000 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Current to 30mA AC, 10mA DC Real and Total Current Measurement Programmable Output Voltage to 5kV AC 6kV DC Insulation Resistance Measurements from 1M Ohm to 50G Ohms DC Resistance Measurements from 10m Ohms to 100k Ohms Flex Test Ramp, Dwell, Test & Fall Times Programmable High & Low Limits Open/Short Circuit Check Arc Detection w/ Programmable Limit Storage of 50 Tests Setups with multiple Steps per Measurement Front Panel Lockout RS232 Interface, Standard 8 Channel HV Scanner GFI Applications: Small Wire & Cable Testing Medical Component & Lead Testing Heater Production Testing Transformer Electrical Safety Testing Electric Motor Safety Testing Electronic Component Testing The Chroma Hybrid 2000 Analyzer is a complete dielectric testing solution with AC HiPot, DC HiPot, Insulation Resistance and DC Resistance testing capability. The Hybrid 2000 combines these four test modes with eight HV scan channels for fast multi-point testing. The Hybrid 2000 has Open/Short Circuit detection for establishing proper device connection and Load/Line regulation to ensure measurement integrity. The digital display and user friendly controls allow test parameters and limits to be set without the high voltage activated.

The HYBRID 2000 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Programmable Output Current to 30mA AC, 10mA DC
  • Real and Total Current Measurement
  • Programmable Output Voltage to 5kV AC 6kV DC
  • Insulation Resistance Measurements from 1M Ohm to 50G Ohms
  • DC Resistance Measurements from 10m Ohms to 100k Ohms
  • Flex Test
  • Ramp, Dwell, Test & Fall Times
  • Programmable High & Low Limits
  • Open/Short Circuit Check
  • Arc Detection w/ Programmable Limit
  • Storage of 50 Tests Setups with multiple Steps per Measurement
  • Front Panel Lockout
  • RS232 Interface, Standard
  • 8 Channel HV Scanner
  • GFI

Applications:

  • Small Wire & Cable Testing
  • Medical Component & Lead Testing
  • Heater Production Testing
  • Transformer Electrical Safety Testing
  • Electric Motor Safety Testing
  • Electronic Component Testing

The Chroma Hybrid 2000 Analyzer is a complete dielectric testing solution with AC HiPot, DC HiPot, Insulation Resistance and DC Resistance testing capability. The Hybrid 2000 combines these four test modes with eight HV scan channels for fast multi-point testing. The Hybrid 2000 has Open/Short Circuit detection for establishing proper device connection and Load/Line regulation to ensure measurement integrity. The digital display and user friendly controls allow test parameters and limits to be set without the high voltage activated.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number HYBRID 2000
Product Name HiPot
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data