GW Instek HiPot GPT-9903

Description
The GPT-9903 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 500VA AC/DC Withstanding Voltage/Insulation Resistance Tester 240 x 64 Ice Blue Dot matrix LCD Sweep Function for DUT characteristic analysis Manual/Auto Mode Function Key for quick selection High intensity flash for caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting Each step can be named individually Remote terminal on the front panel for “start” and “stop” control Rear panel output available Interface: RS-232C, USB device, Signal I/O and GPIB (optional) The Instek GPT-9903 AC 500VA AC/DC Withstanding Voltage/ Insulation Resistance Tester supports the major test items among all the needed for the compliance of the safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety regulations. The high-efficiency PWM amplifier is the core of Instek GPT-9903 platform design to impede the influence from the voltage fluctuation of input AC source. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during test to protect the operator from hazardous injury. It automatically discharges the DUT after each test to eliminate excessive voltage that remains on the DUT.
Datasheet
Description
The GPT-9903 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 500VA AC/DC Withstanding Voltage/Insulation Resistance Tester 240 x 64 Ice Blue Dot matrix LCD Sweep Function for DUT characteristic analysis Manual/Auto Mode Function Key for quick selection High intensity flash for caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting Each step can be named individually Remote terminal on the front panel for “start” and “stop” control Rear panel output available Interface: RS-232C, USB device, Signal I/O and GPIB (optional) The Instek GPT-9903 AC 500VA AC/DC Withstanding Voltage/ Insulation Resistance Tester supports the major test items among all the needed for the compliance of the safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety regulations. The high-efficiency PWM amplifier is the core of Instek GPT-9903 platform design to impede the influence from the voltage fluctuation of input AC source. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during test to protect the operator from hazardous injury. It automatically discharges the DUT after each test to eliminate excessive voltage that remains on the DUT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The GPT-9903 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC 500VA AC/DC Withstanding Voltage/Insulation Resistance Tester 240 x 64 Ice Blue Dot matrix LCD Sweep Function for DUT characteristic analysis Manual/Auto Mode Function Key for quick selection High intensity flash for caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable testing Max. 100 memory block for test condition (step) setting Each step can be named individually Remote terminal on the front panel for “start” and “stop” control Rear panel output available Interface: RS-232C, USB device, Signal I/O and GPIB (optional) The Instek GPT-9903 AC 500VA AC/DC Withstanding Voltage/ Insulation Resistance Tester supports the major test items among all the needed for the compliance of the safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety regulations. The high-efficiency PWM amplifier is the core of Instek GPT-9903 platform design to impede the influence from the voltage fluctuation of input AC source. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during test to protect the operator from hazardous injury. It automatically discharges the DUT after each test to eliminate excessive voltage that remains on the DUT.

The GPT-9903 is a HiPot from Instek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • AC 500VA AC/DC Withstanding Voltage/Insulation Resistance Tester
  • 240 x 64 Ice Blue Dot matrix LCD
  • Sweep Function for DUT characteristic analysis
  • Manual/Auto Mode
  • Function Key for quick selection
  • High intensity flash for caution & Status indication
  • Safety INTERLOCK function
  • Zero Crossing Turn-on Operation
  • Controllable Ramp-up Time
  • True RMS Current Measurement
  • High resolution: 1uA for measuring current, 2V for setting voltage
  • PWM amplifier to enhance the power efficiency and reliable testing
  • Max. 100 memory block for test condition (step) setting
  • Each step can be named individually
  • Remote terminal on the front panel for “start” and “stop” control
  • Rear panel output available
  • Interface: RS-232C, USB device, Signal I/O and GPIB (optional)

The Instek GPT-9903 AC 500VA AC/DC Withstanding Voltage/ Insulation Resistance Tester supports the major test items among all the needed for the compliance of the safety standards such as IEC, EN, UL, CSA, GB, JIS and other safety regulations.

The high-efficiency PWM amplifier is the core of Instek GPT-9903 platform design to impede the influence from the voltage fluctuation of input AC source. The output voltage is automatically cut off (within 150μs) upon the detection of an abnormal output voltage or a trip of current limits during test to protect the operator from hazardous injury. It automatically discharges the DUT after each test to eliminate excessive voltage that remains on the DUT.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number GPT-9903
Product Name HiPot
Types of Measurements Insulation Resistance
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 8035552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class i
View Details
Elite Series - E9024 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
AC Voltage Out 100 to 5000 volts
AC Current Out 0.0 to 26 amps
View Details
Circuit Breaker Identifier - 191 CBI - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Ciruite Break or Fuse Indication
Form Factor Portable; Hand Held
Safety Agency Rating EN 61010-1:01
View Details
Hipot, Insulation, Resistance and Ground Tester - Model 4320 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
AC Voltage Out 0.0 to 5000 volts
AC Current Out 20 amps
View Details