ODG (Origin Data Global) Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2 3 4 5
Product Name Notes
0.75" SPLIT-CORE CT 20A:333MV
0.75" SPLIT-CORE CT 50A:333MV
1.0mH 15% EP13 SMD Transformer
1.5MH10% PQ3230 RESONANT TRANS.
1.752MH10% EFD25 TRANSFORMER
1000uH 15% High Freq Transformer
115/230V INPUT 6VA VA 50/60HZ TR
115V INPUT 1.1VA 50/60HZ TRANSFO
127UH 10% EP13 SMD TRANSFORMER
127UH 10% EP13 Transformer
15.0UH, EP13 TRANSFORMER
1:1 DIP-12P,21.1x10.3mm Pulse Transformers(LAN) ROHS
1:1 Dual Port 100M DIP-20,25.5x10mm Pulse Transformers(LAN) ROHS
1:1 Four Ports 100M SMD-40P Pulse Transformers(LAN) ROHS
1:1 Four Ports 100M SMD-40P,28x12mm Pulse Transformers(LAN) ROHS
1:1 Plugin Pulse Transformers(LAN) ROHS
1:1 Plugin-96P,28.9x28.2 mm Pulse Transformers(LAN) ROHS
1:1 Single port 100M SMD-16P,12.7x7.1mm Pulse Transformers(LAN) ROHS
1:1 Single port 100M SMD-16P,12.7x7mm Pulse Transformers(LAN) ROHS
1:1 SMD Pulse Transformers(LAN) ROHS
1:1 SMD-40P,28.1x12.2mm Pulse Transformers(LAN) ROHS
1:1 SMD-48P,27.8x12.2mm Pulse Transformers(LAN) ROHS
1:1 SMD-50P,27.9x7.5mm Pulse Transformers(LAN) ROHS
2.0M 10% EP13 SMD TRANSFORMER
2.3VA ENCAPSULATED TRANSFORMER 5
2.5kV BMS Transformer 200uH SMD-4P,9.9x9.7mm Pulse Transformers ROHS
225UH MIN ER9.5/5 6-PIN THRU-HOL
230V INPUT 0.6VA ENCAPSULATED TR
240uH, UI15 Core SMD Transformer
291UH 10% EP17 THRU-HOLE TRANSF
3-phase 3.3V, 1.2A EE16 Trans.
310UH 10% EP7 SMD Transformer
3200uH 10% High Freq Transformer
35UH 10% EP13 SMD TRANSFORMER
4.50UH5 % EFD20 PWR TRANSFORMER
4.5uH 12% High Freq Transformer
40UH 10% EP13 SMD TRANSFORMER
40UH 10% EP7 8-PIN SMD TRANSF.
50HZ,5A,-40C TO +85C THRU-HOLE
63.75UH MIN ER9.5/5 8-PIN SMD
650UH 10% EFD20 TRANSFORMER
AC/DC CONVERTER
Audio Transformers / Signal Transformers -
Audio Transformers / Signal Transformers C1173 for TPS23750 9.9uH 3.3 V 3 A
Audio Transformers / Signal Transformers DA2032 Cap Chrgr For Linear LT3750
AUXILIRY TRANSFORMER E10 SMD
C/CT-, CURRENT SENSORS, SNAP-ON
CMC 1.1A 6 LN T/H PFC
CMC 1.2A 6 LN T/H PFC
CORE BALANCE TRANSFORM 0120MM
CST25K - CURRENT SENSE TRANSFORM
CURR SENSE XFMR 1000:1 50A SMD
CURR SENSE XFMR 1000A CHAS MNT
CURR SENSE XFMR 100A CHAS MNT
CURR SENSE XFMR 100A IN-LINE
CURR SENSE XFMR 100A T/H
CURR SENSE XFMR 10A IN-LINE
CURR SENSE XFMR 10A T/H
CURR SENSE XFMR 110A T/H
CURR SENSE XFMR 1200A CHAS MNT
CURR SENSE XFMR 120A CHAS MNT
CURR SENSE XFMR 150:5 FOOTED
CURR SENSE XFMR 150A T/H
CURR SENSE XFMR 15A T/H
CURR SENSE XFMR 1:100 SMD
CURR SENSE XFMR 1:100CT 15A T/H
CURR SENSE XFMR 1:125 SMD
CURR SENSE XFMR 1:150 7A SMD
CURR SENSE XFMR 1:150 SMD
CURR SENSE XFMR 1:180 SMD
CURR SENSE XFMR 1:20 SMD
CURR SENSE XFMR 1:200 10A SMD
CURR SENSE XFMR 1:200 15A T/H
CURR SENSE XFMR 1:200 20A SMD
CURR SENSE XFMR 1:200 SMD
CURR SENSE XFMR 1:30 10A SMD
CURR SENSE XFMR 1:30 SMD
CURR SENSE XFMR 1:300 15A T/H
CURR SENSE XFMR 1:40 SMD
CURR SENSE XFMR 1:50 SMD
CURR SENSE XFMR 1:50 T/H
CURR SENSE XFMR 1:500 30A T/H
CURR SENSE XFMR 1:500 80A T/H
CURR SENSE XFMR 1:500CT 15A T/H
CURR SENSE XFMR 1:60 10A SMD
CURR SENSE XFMR 1:60 SMD
CURR SENSE XFMR 1:70 SMD
CURR SENSE XFMR 1A T/H
CURR SENSE XFMR 200:5 DONUT
CURR SENSE XFMR 200A IN-LINE
CURR SENSE XFMR 200A T/H
CURR SENSE XFMR 200A
CURR SENSE XFMR 20A IN-LINE
CURR SENSE XFMR 20A T/H
CURR SENSE XFMR 2500:1 100A T/H
CURR SENSE XFMR 2500:1 150A T/H
CURR SENSE XFMR 2500:1 50A T/H
CURR SENSE XFMR 2500:1 75A T/H
CURR SENSE XFMR 25A IN-LINE
CURR SENSE XFMR 25A T/H
CURR SENSE XFMR 300:5 DONUT
CURR SENSE XFMR 300A CHAS MNT
CURR SENSE XFMR 300A IN-LINE
CURR SENSE XFMR 30A CHAS MNT
CURR SENSE XFMR 30A T/H
CURR SENSE XFMR 35A T/H
CURR SENSE XFMR 40A IN-LINE
CURR SENSE XFMR 40A T/H
CURR SENSE XFMR 4A IN-LINE
CURR SENSE XFMR 500:5 DONUT
CURR SENSE XFMR 500A IN-LINE
CURR SENSE XFMR 50:5 FOOTED
CURR SENSE XFMR 50A CHAS MNT
CURR SENSE XFMR 50A IN-LINE
CURR SENSE XFMR 50A T/H
CURR SENSE XFMR 5A CHAS MNT
CURR SENSE XFMR 5A T/H
CURR SENSE XFMR 600:5 FOOTED
CURR SENSE XFMR 600A CHAS MNT
CURR SENSE XFMR 60A IN-LINE
CURR SENSE XFMR 7.5A T/H
CURR SENSE XFMR 70A T/H
CURR SENSE XFMR 75:5 DONUT
CURR SENSE XFMR 75A IN-LINE
CURR SENSE XFMR 75A T/H
CURR SENSE XFMR 80A CHAS MNT
CURR SENSE XFMR 80A T/H
CURR SENSE XFMR CHAS MNT
CURR SENSE XFMR IN-LINE
CURR SENSE XFMR PANEL MOUNT
CURR SENSE XFMR T/H
CURR SENSE XFMR
CURRENT SENSORS, SNAP-ON TYPE
CURRENT TRANSFORMER 150A, 2500:1
CURRENT TRANSFORMER 200:5A
CURRENT TRANSFORMER 50:5A
CURRENT TRANSFORMER 50A, 2500:1,
CURRENT TRANSFORMER
Current Transformers 40A 8.5mH 2.5 Ohms AEC-Q200
Current Transformers CS4xxx High Freq 80000uH 35A 4Ohms
CURRENT TRANSFORMERS
DIGITAL AUDIO TX 1:1 3MH DIP
DIGITAL AUDIO TX 1:1 5MH SMD
DIGITAL AUDIO TX
E10 SMD TRANSFORMER
E13 EMHV SMD TRANSFORMER FOR IGB
E5 SMD TRANSFORMER 3 MH
EE4.2 SMD TRANSFORMER_P301765
EE4.2 SMD TRANSFORMER_P301766
EE4.2 SMD TRANSFORMER_P301767
EE4.2 SMD TRANSFORMER_P301768
EE4.2 SMD TRANSFORMER_P301769
EE5 CURRENT SENSING TRANSFORMER
EI-24, Hybrid, 600ohm to 150ohm
ENCAPSULATED PCB CURRENT SENSE X
EP13 TRANSFORMER
EP6 SMD TRANSFORMER
FLYBACK TRANSFORMER
FLYBACK XFRM WE-FB TI LM3447
LAN SGL 100B XFMR&CMC 16PIN
MAX 253 TX 4KVDC 3.3V IN 5V OUT
MAX 253 TX 5V INPUT 5V OUT SMD
OFFLINE TRANSFORMER WE-UNIT
OFFLINE TRANSFORMER
OFFLINE XFRM WE-UNIT ST VIPER26
OFFLINE XFRM WE-UNIT TI LM3448
OFFLINE XFRM WE-UNIT TI LM3450
P100277 EP10 SMT CURRENT SENSE
P100624 E6.3 SMT PUSH-PULL TRANS
P100625 E6.3 SMT PUSH-PULL TRANS
P100724 E6.3 SMT PUSH-PULL TRANS
P100725 E6.3 SMT PUSH-PULL TRANS
PLUG-IN CURRENT TRANSFORMER PRC
PLUG-IN CURRENT TRANSFORMER; PRI
PULSE TRANSFORMER SMD
PULSE TRANSFORMERS FOR LAN INTER
PULSE XFMR 1:1 10MH
PULSE XFMR 1:1 200UH
PULSE XFMR 1:1 4MH
PULSE XFMR 1:1:1 10MH
PULSE XFMR 1:1:1 16.3MH
PULSE XFMR 1:1:1 67UH
PULSE XFMR 1CT:1CT 150UH
PULSE XFMR 1CT:1CT 65UH
PULSE XFMR 2:1:1 1MH
PULSE XFMR ADSL2 ETSI-B
PWR XFMR LAMINATED 6.0VA TH
PWR XFMR PUSH PULL 547UH
RC-CT PRC 4000A OUT-SIG 22,5 MV/
SC-CT PRC 100A SRC 1A
SC-CT PRC 200A SRC 1A
SC-CT PRC 250A SRC 1A
SC-CT PRC 400A SRC 1A
SC-CT PRC 400A SRC 5A
SENSCURR LOW CT-06-75 7AAC
Single port 1:1 100M DIP-12,12.8x7.3mm Pulse Transformers(LAN) ROHS
Single port 1:1 100M POE SMD-16P,12.7x7mm Pulse Transformers(LAN) ROHS
Single port 1:1 100M SMD-16P,12.7x7mm Pulse Transformers(LAN) ROHS
SMD OFFLINE TRANSFORMER WE-UNIT
SMD-4P,7.3x5.5mm Power Transformers ROHS
SMD-6P,10.2x6.7mm Power Transformers ROHS
SMD-6P,10x8.9mm Pulse Transformers ROHS
SMD-6P,13.3x8.5mm Pulse Transformers ROHS
SMD-6P,7.6x6.7mm Power Transformers ROHS
SMD-6P,8.9x7.6mm Pulse Transformers ROHS
SMD-6P,9.3x7.6mm Pulse Transformers ROHS
SMD-6P,9.7x8.9mm Power Transformers ROHS
SMD-8P,14x12.7mm Power Transformers ROHS
SMD-8P,9.2x9mm Pulse Transformers ROHS
SMT TRANSFORMER FOR ULTRASONIC S
SOP-8-EP Transformer Drivers ROHS
SOT-23-5 Transformer Drivers ROHS
SOT-23-6 Transformer Drivers ROHS
SPLIT -CORE CURRENT SENSOR REV.0
SPLIT CORE CURRENT TRANSFORMER
SPLIT-CORE CURRENT TRANSFORMER;
TRANS 3000V SMD
TRANS 4500V SMD
TRANS FLYBACK NXP STARPLUG 1.8MH
TRANS FLYBACK NXP STARPLUG 900UH
TRANS FLYBACK NXP TEA1733 2.2MH
TRANS FLYBACK NXP UM10377 1.6MH
TRANS OFF LINE POWER PI LNK605
TRANS OFF LINE POWER ST VIPER15L
TRANS OFF LINE POWER ST VIPER17L
TRANS OFF LINE POWER ST VIPER27L
TRANS OFFLINE WE-UNIT TI UCC2860
TRANS OFFLINE600UH LT3799 LT4180
TRANSF LOW FREQ CRNT SENSE BULK
TRANSFORMER 10UH 10.0A PHOTO
TRANSFORMER 1:1 10000UH 56VUS
TRANSFORMER 1:1 500UH 10VUS
TRANSFORMER 1:1:1 10000UH 56VUS
TRANSFORMER 475UH SMD
TRANSFORMER 5UH 1:1:1 500V SMT
TRANSFORMER FLYBACK 36-60V SMD
TRANSFORMER FLYBACK LT3799
TRANSFORMER OFFLINE 1.25MH 4000V
TRANSFORMER OFFLINE 1.31MH 4000V
TRANSFORMER OFFLINE 1.5MH 4000V
TRANSFORMER OFFLINE SMD
TRANSFORMER POWER ICL8001G PCB
Transformer, for ADM2485, 5-6V,
TRANSFORMERS
VOIP FLYBACK XFORMER
WE-LLCR RESONANT CONVERTER 400H
WE-LLCR RESONANT CONVERTER 600UH
XFMR PCB +/-10% 50/60HZ 20A
XFRMER DC/DC CONV SMD
XFRMER FLYBACK AC/DC CONV SMD
XFRMER FLYBACK DC/DC CONV TH
XFRMR 1:1 4KV SMD MAX250
XFRMR 1:1.31 SMD MAX253
XFRMR 1:1.33 4KV SMD MAX253
XFRMR 1:2.14 4KV SMD MAX253
XFRMR 1:2.27 SMD MAX253
XFRMR 3.3V IN 5V OUT MAX 253 SMD
XFRMR 5V IN/OUT MAX 253 DIP
XFRMR 5V IN/OUT MAX 253 SMD
XFRMR 5V IN/OUT MAX253 EN
XFRMR CURR 10A 1:100 VRT
XFRMR CURR 15A 1:200 VRT
XFRMR CURR 15A 1:200CT VRT
XFRMR CURR 15A 1:50 VRT
XFRMR CURR 15A 1:50CT VRT
XFRMR CURR 1A 1:100 VRT
XFRMR CURR 5A 1:100 VRT
XFRMR CURR SENSE 1-20A T/H
XFRMR CURR SENSE 1-30A T/H
XFRMR CURR SENSE 5-100A T/H
XFRMR CURR SENSE 5-50A T/H
XFRMR GATE DRIVE SMD
XFRMR LAN 1CT:1CT 170UH
XFRMR LAN 1CT:1CT 200UH
XFRMR MAX250 1.5KVDC 2.5 MH DIP
XFRMR MAX250 4KVDC 2.5 MH SMD
XFRMR SHDSL FOR INFINEON CHIPSET

<< Prev Next >>