Win Source Part Number: 1370685-ALT4532P-181
Category: Transformers - Pulse Transformers
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: ALT
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max): 0.114" (2.90mm)
ECCN: EAR99
Inductance: 180µH
Transformer Type: LAN
180µH LAN Pulse Transformer 1CT:1CT Surface Mount
180µH LAN Pulse Transformer 1CT:1CT Surface Mount
180µH LAN Pulse Transformer 1CT:1CT Surface Mount
PULSE TRANSFORMERS FOR LAN INTER Product overview: ALT4532P-181-T05G from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-ALT4532P-181-T05
PULSE TRANSFORMERS FOR LAN INTER
PULSE TRANSFORMERS FOR LAN INTER
TRANSFORMER, 5G BASE-T, POE+, 1PORT, SMT ROHS COMPLIANT: YES
PULSE TRANSFORMER, 1CT:1CT, 180UH; No. of Ports:-; Turns Ratio:1CT:1CT; Inductance:180µH; Isolation Voltage:-; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 1370685-ALT4532P-181-T05G | 445-175377-2-ND | 166-ALT4532P-181-T05G | ALT4532P-181-T05G | ALT4532P-181-T05G | 69AH6574 | 95AC0042 |
| Product Name | Transformers - Pulse Transformers | Pulse Transformers | Pulse Transformer | Transformers - Pulse Transformers | Pulse Transformers | Transformer, 5G Base-T, Poe+, 1Port, Smt Rohs Compliant Tdk | Pulse Transformer, 1Ct Tdk |
| Category | Signal | Signal | Signal | Signal | Signal |