Manufacturer: Pulse
Win Source Part Number: 863325-B8846NL
Series: SmartER Splitter™
Features: - ADSL, VDSL Pulse Transformer - Through Hole
Package: Tray
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.4000
Other Part Number: B8846NL-ND, -B8846NL, 553-2641
PULSE XFMR ADSL2 ETSI-B
PULSE XFMR ADSL2 ETSI-B
Audio Transformers / Signal Transformers THT XDSL Splttr Fltr 50Ohms 1-Port
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 863325-B8846NL | B8846NL | B8846NL | B8846NL |
| Product Name | Pulse Transformers - B8846NL | Transformers - Pulse Transformers | Pulse Transformers | Audio Transformers / Signal Transformers |
| Category | Signal | Signal | Signal |