Wurth Electronics ICS, Inc. Pulse Transformers - 760301301 760301301

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908373-760301301 Series: WE-GDT Operating Temperature Range: -40°C ~ 125°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-5630-6, 732-5630-2, 732-5630-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908373-760301301 Series: WE-GDT Operating Temperature Range: -40°C ~ 125°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-5630-6, 732-5630-2, 732-5630-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 760301301 - 908373-760301301 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 760301301
908373-760301301
Pulse Transformers - 760301301 908373-760301301
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908373-760301301 Series: WE-GDT Operating Temperature Range: -40°C ~ 125°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-5630-6, 732-5630-2, 732-5630-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908373-760301301
Series: WE-GDT
Operating Temperature Range: -40°C ~ 125°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-5630-6, 732-5630-2, 732-5630-1

Buy Now Datasheet
Pulse Transformers - 760301301 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
760301301
Pulse Transformers 760301301
XFRMR GATE DRIVE SMD

XFRMR GATE DRIVE SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 908373-760301301 760301301
Product Name Pulse Transformers - 760301301 Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CSX7030 Series SMT Current Sense Transformers - CSX7030-200 - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details