Panduit Corp. Current Sense Transformers CT-1200

Description
CURR SENSE XFMR 200A T/H
Datasheet
Description
CURR SENSE XFMR 200A T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - CT-1200 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CT-1200
Current Sense Transformers CT-1200
CURR SENSE XFMR 200A T/H

CURR SENSE XFMR 200A T/H

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Transformers
Product Number CT-1200
Product Name Current Sense Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1538M11 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 3-1611471-7 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details