TDK U.S.A. Corporation Pulse Transformers ALT4532M-171-T001

Description
170µH LAN Pulse Transformer 1CT:1CT Surface Mount
Request a Quote
Description
170µH LAN Pulse Transformer 1CT:1CT Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pulse Transformer, part number 88W4217, is designed for LAN interfaces and is compatible with 10BASE-T, 100BASE-TX, and 1000BASE-T applications. It features a wound chip type construction and is compliant with the RoHS Directive, indicating it is free from hazardous substances. The transformer operates within a temperature range of -40°C to +85°C and is packaged in reels of 2,000 pieces. This transformer has an inductance of 170µH at a DC bias of 8mA and a frequency of 100kHz. It has a maximum insertion loss of 2.5 dB from 0.1 to 100 MHz and a maximum inter-winding stray capacitance of 35 pF. The product is suitable for various electronic equipment, including network devices and communication equipment, but is not intended for use in applications requiring higher safety or reliability standards, such as medical or aerospace equipment. Engineers should consider the specific electrical characteristics and operational guidelines provided in the datasheet to ensure compatibility with their designs.

Datasheet Summary
Powered by GS/AI

The Pulse Transformer, part number 88W4217, is designed for LAN interfaces and is compatible with 10BASE-T, 100BASE-TX, and 1000BASE-T applications. It features a wound chip type construction and is compliant with the RoHS Directive, indicating it is free from hazardous substances. The transformer operates within a temperature range of -40°C to +85°C and is packaged in reels of 2,000 pieces. This transformer has an inductance of 170µH at a DC bias of 8mA and a frequency of 100kHz. It has a maximum insertion loss of 2.5 dB from 0.1 to 100 MHz and a maximum inter-winding stray capacitance of 35 pF. The product is suitable for various electronic equipment, including network devices and communication equipment, but is not intended for use in applications requiring higher safety or reliability standards, such as medical or aerospace equipment. Engineers should consider the specific electrical characteristics and operational guidelines provided in the datasheet to ensure compatibility with their designs.

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 445-15084-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
445-15084-6-ND
Pulse Transformers 445-15084-6-ND
170µH LAN Pulse Transformer 1CT:1CT Surface Mount

170µH LAN Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 445-15084-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
445-15084-2-ND
Pulse Transformers 445-15084-2-ND
170µH LAN Pulse Transformer 1CT:1CT Surface Mount

170µH LAN Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 445-15084-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
445-15084-1-ND
Pulse Transformers 445-15084-1-ND
170µH LAN Pulse Transformer 1CT:1CT Surface Mount

170µH LAN Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - ALT4532M-171-T001 - 848924-ALT4532M-171-T001 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - ALT4532M-171-T001
848924-ALT4532M-171-T001
Pulse Transformers - ALT4532M-171-T001 848924-ALT4532M-171-T001
Manufacturer: TDK Corporation Win Source Part Number: 848924-ALT4532M-171- T001 Series: ALT Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 445-15084-6, 445-15084-2, 445-15084-1

Manufacturer: TDK Corporation
Win Source Part Number: 848924-ALT4532M-171-T001
Series: ALT
Features: Pulse Transformer
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 445-15084-6, 445-15084-2, 445-15084-1

Buy Now Datasheet
170UH Pulse Transformer - 166-ALT4532M-171-T001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
170UH Pulse Transformer
166-ALT4532M-171-T001
170UH Pulse Transformer 166-ALT4532M-171-T001
XFRMR LAN 1CT:1CT 170UH Product overview: ALT4532M-171-T001 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 170UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-ALT4532M-171-T00 1 can be used for catalog matching and distributor lookup.

XFRMR LAN 1CT:1CT 170UH Product overview: ALT4532M-171-T001 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 170UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-ALT4532M-171-T001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - ALT4532M-171-T001 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
ALT4532M-171-T001
Pulse Transformers ALT4532M-171-T001
XFRMR LAN 1CT:1CT 170UH

XFRMR LAN 1CT:1CT 170UH

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
ALT4532M-171-T001
Transformers - Pulse Transformers ALT4532M-171-T001
XFRMR LAN 1CT:1CT 170UH

XFRMR LAN 1CT:1CT 170UH

Supplier's Site
Transformer, Pulse, 1Ct Tdk - 88W4217 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Pulse, 1Ct Tdk
88W4217
Transformer, Pulse, 1Ct Tdk 88W4217
TRANSFORMER, PULSE, 1CT:1CT, 170uH, FULL REEL; No. of Ports:-; Turns Ratio:1CT:1CT; Inductance:170µH; Isolation Voltage:-; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, PULSE, 1CT:1CT, 170uH, FULL REEL; No. of Ports:-; Turns Ratio:1CT:1CT; Inductance:170µH; Isolation Voltage:-; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Pulse Transformer, 1Ct Tdk - 67X3977 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Tdk
67X3977
Pulse Transformer, 1Ct Tdk 67X3977
Pulse Transformer, 1CT:1CT, 170 H RoHS Compliant: Yes

Pulse Transformer, 1CT:1CT, 170 H RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> RJ45 Transformer
ALT4532M-171-T001
Inductors/Coils/Transformers >> RJ45 Transformer ALT4532M-171-T001
1CT:1CT SMD,4.5x3.2mm RJ45 Transformer ROHS

1CT:1CT SMD,4.5x3.2mm RJ45 Transformer ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 445-15084-6-ND 848924-ALT4532M-171-T001 166-ALT4532M-171-T001 ALT4532M-171-T001 ALT4532M-171-T001 88W4217 67X3977 ALT4532M-171-T001
Product Name Pulse Transformers Pulse Transformers - ALT4532M-171-T001 170UH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Transformer, Pulse, 1Ct Tdk Pulse Transformer, 1Ct Tdk Inductors/Coils/Transformers >> RJ45 Transformer
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0020SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details