Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 760390013 760390013

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 846580-760390013 Series: WE-PP, MID-PPTI Features: For SMPS Transformer Isolation Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-4457-2, 732-4457-1, 732-4457-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 846580-760390013 Series: WE-PP, MID-PPTI Features: For SMPS Transformer Isolation Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-4457-2, 732-4457-1, 732-4457-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 760390013 - 846580-760390013 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 760390013
846580-760390013
Switching Converter, SMPS Transformers - 760390013 846580-760390013
Manufacturer: Wurth Electronics Inc Win Source Part Number: 846580-760390013 Series: WE-PP, MID-PPTI Features: For SMPS Transformer Isolation Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-4457-2, 732-4457-1, 732-4457-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 846580-760390013
Series: WE-PP, MID-PPTI
Features: For SMPS Transformer Isolation
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-4457-2, 732-4457-1, 732-4457-6

Buy Now Datasheet
Switching Converter, SMPS Transformers - 760390013 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
760390013
Switching Converter, SMPS Transformers 760390013
TRANSFORMER 475UH SMD

TRANSFORMER 475UH SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 846580-760390013 760390013
Product Name Switching Converter, SMPS Transformers - 760390013 Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Current Transformer; Ct Construction Crompton Te Connectivity - 09J4229 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers