Sumida America Components Inc. Switching Converter Smps Transformer C8140

Description
VOIP FLYBACK XFORMER Product overview: C8140 from Sumida Corporation is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-C8140 can be used for catalog matching and distributor lookup.
Request a Quote
Description
VOIP FLYBACK XFORMER Product overview: C8140 from Sumida Corporation is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-C8140 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switching Converter Smps Transformer - 168-C8140 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Switching Converter Smps Transformer
168-C8140
Switching Converter Smps Transformer 168-C8140
VOIP FLYBACK XFORMER Product overview: C8140 from Sumida Corporation is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-C8140 can be used for catalog matching and distributor lookup.

VOIP FLYBACK XFORMER Product overview: C8140 from Sumida Corporation is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-C8140 can be used for catalog matching and distributor lookup.

Supplier's Site
Switching Converter, SMPS Transformers - C8140 - 914639-C8140 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - C8140
914639-C8140
Switching Converter, SMPS Transformers - C8140 914639-C8140
Manufacturer: Sumida America Components Inc. Win Source Part Number: 914639-C8140 Features: For SMPS Transformer Isolation Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.31.2000 Other Part Number: C8140SU, C8140-NDL, Q3410216

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 914639-C8140
Features: For SMPS Transformer Isolation
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.31.2000
Other Part Number: C8140SU, C8140-NDL, Q3410216

Buy Now
Switching Converter, SMPS Transformers - C8140 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
C8140
Switching Converter, SMPS Transformers C8140
VOIP FLYBACK XFORMER

VOIP FLYBACK XFORMER

Supplier's Site
Futian, China
Transformers - Switching Converter, SMPS Transformers
C8140
Transformers - Switching Converter, SMPS Transformers C8140
VOIP FLYBACK XFORMER

VOIP FLYBACK XFORMER

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
C8140
Audio Transformers / Signal Transformers C8140
Audio Transformers / Signal Transformers SMD VOIP FLYBACK XFORMER

Audio Transformers / Signal Transformers SMD VOIP FLYBACK XFORMER

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 168-C8140 914639-C8140 C8140 C8140 C8140
Product Name Switching Converter Smps Transformer Switching Converter, SMPS Transformers - C8140 Switching Converter, SMPS Transformers Transformers - Switching Converter, SMPS Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - DA2032-ALD - ODG (Origin Data Global)
Specs
Category Signal
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details