ODG (Origin Data Global) Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2 3 4 5
Product Name Notes
1:1 Dual Port 10G SMD-48P,27.8x12.2mm Pulse Transformers(LAN) ROHS
1:1 Dual Port 2.5G POE SMD-48P,27.8x12.2mm Pulse Transformers(LAN) ROHS
1:1 Four Ports 2.5G POE Plugin,28.9x28.2mm Pulse Transformers(LAN) ROHS
1:1 Single port 100M DIP-16,20.4x10.1mm Pulse Transformers(LAN) ROHS
1:1 Single port 10G Plugin,15.5x10.9mm Pulse Transformers(LAN) ROHS
1:1 Single port 10G POE SMD-24P,13.5x12.2mm Pulse Transformers(LAN) ROHS
1:1 Single port 10G POE SMD-24P,17.6x12.3mm Pulse Transformers(LAN) ROHS
1:1 Single port 10G SMD-24P,13.5x12.2mm Pulse Transformers(LAN) ROHS
1:1 Single port 10G SMD-24P,15.1x7.1mm Pulse Transformers(LAN) ROHS
1:1 Single port 10G SMD-24P,17.6x12.2mm Pulse Transformers(LAN) ROHS
1:1 Single port 10G SMD-24P,17.6x12.3mm Pulse Transformers(LAN) ROHS
1:1 Single port 2.5G POE Plugin,15.5x11mm Pulse Transformers(LAN) ROHS
1:1 Single port 2.5G POE SMD-24P,13.6x12mm Pulse Transformers(LAN) ROHS
1:1 Single port 2.5G POE SMD-24P,17.6x12.2mm Pulse Transformers(LAN) ROHS
1:1 SMD Pulse Transformers(LAN) ROHS
1:1 SMD-16P Pulse Transformers(LAN) ROHS
1:1CT Pulse Transformers(LAN) ROHS
1W 200mA 5V 5V SMD-8P,13x8.5mm Power Transformers ROHS
1W 3.3V 5V SMD-6P,7.5x6.7mm Power Transformers ROHS
1W 5V 12V SMD-6P,7.5x6.7mm Power Transformers ROHS
1W 5V 5V SMD-6P,7.5x6.7mm Power Transformers ROHS
1W 5V SMD-6P,7.5x6.7mm Power Transformers ROHS
2W SMD-8P,12.2x8.3mm Power Transformers ROHS
36V~72V 12V SMD-10P,17.8x13.5mm Power Transformers ROHS
4.3kV BMS Transformer SMD-6P,7.6x6.7mm Pulse Transformers ROHS
750mW 12V 5V SMD-6P,7.5x6.7mm Power Transformers ROHS
8kV BMS Transformer SMD-6P,28x12.5mm Pulse Transformers ROHS
Audio Transformers / Signal Transformers 10/100BASE-TX SMD AEC-Q200 16P 1-Port
Audio Transformers / Signal Transformers 10/100BASE-TX SMD E-Ultra 16P 1-Port
Audio Transformers / Signal Transformers 10/100BASE-TX SMD Ultra 16P 1-Port
Audio Transformers / Signal Transformers 10/100BASETX SMD 16P RP-Ultra PoE 1Port
Audio Transformers / Signal Transformers 10BASE-T SMD 1-Port GullWing 1:2
Audio Transformers / Signal Transformers ETHERNET BACKPLANE 32P ISO MOD SMD
Audio Transformers / Signal Transformers GIGABIT ISO MOD GigE 10/100BASE-TX
Audio Transformers / Signal Transformers GIGABIT ISO MOD
Audio Transformers / Signal Transformers ISO MOD GullWng Sgl Audio w/ shield 6pin
Audio Transformers / Signal Transformers RF Transformer SMT, 2 - 500 MHz, 50 ohms
Audio Transformers / Signal Transformers RF Transformer SMT, 5 - 500 MHz, 50 ohms
Audio Transformers / Signal Transformers SMD ISOLATION MODULE
Audio Transformers / Signal Transformers T1/E1 ISO MOD SMD GullWing 16P Dual Ch
Audio Transformers / Signal Transformers T1/E1 MiniOctal SMD 32P 8Channel ISO MOD
Audio Transformers / Signal Transformers WB-SM RF Transformer Wideband
CT 600:1 NO FLUX COND 31MM
CURR SENSE XFMR 1:30 SMD
CURR SENSE XFMR 1:50 SMD
CURR SENSE XFMR 1:60 SMD
CURR SENSE XFMR 1:70 SMD
CURRENT TRANSFORMER, 100A 2500:1
CURRENT TRANSFORMER, 6A 1500:1,
Current Transformers Current Transformer 100A 1:2500 97Henry
Dual Port 1:1 100M DIP-20 Pulse Transformers(LAN) ROHS
Dual Port 1:1 100M DIP-20,25.5x10mm Pulse Transformers(LAN) ROHS
IC CHIP
LAN XFMR 10/100
Plugin Pulse Transformers(LAN) ROHS
Pulse Transformers ISO MOD SMD GullWing 1.5kVrms 0.8Ohm 6pi
Pulse Transformers ISO MOD SMD GullWing 3kVrms 0.9Ohm 6pin
Pulse Transformers ISO MOD SMD GullWing 3W 100mOhm 198uH
PULSE XFMR 10.6UH SMD
PULSE XFMR 11.3UH SMD
PULSE XFMR 12.7UH SMD
PULSE XFMR 14.7UH SMD
PULSE XFMR 1:1 10UH 10UH
PULSE XFMR 1:1 9.5UH 9.5UH
PULSE XFMR 1:2 10UH 20UH
PULSE XFMR 1:4 9UH 36UH
PULSE XFMR 1:9 9UH 81UH
PULSE XFMR 22.3UH SMD
PULSE XFMR 23.3UH SMD
PULSE XFMR 3.4UH SMD
PULSE XFMR 3.8UH SMD
PULSE XFMR 4.1UH SMD
PULSE XFMR 4.3UH SMD
PULSE XFMR 4.5UH SMD
PULSE XFMR 4.9UH SMD
PULSE XFMR 5.3UH SMD
PULSE XFMR 5.7UH SMD
PULSE XFMR 6.1UH SMD
PULSE XFMR 6.5UH SMD
PULSE XFMR 6.6UH SMD
PULSE XFMR 63.2UH SMD
PULSE XFMR 7.63UH SMD
PULSE XFMR 7.94UH SMD
PULSE XFMR 76.8UH SMD
PULSE XFMR 78.4UH SMD
PULSE XFMR 8.3UH SMD
PULSE XFMR 87UH SMD
PULSE XFMR 89.6UH SMD
PULSE XFMR 9.65UH SMD
PULSE XFMR 9.9UH SMD
PWR XFMR LAMINATED 20VA TH
PWR XFMR LAMINATED 30VA TH
Single port 1:1 100M DIP-12,12.8x7.3mm Pulse Transformers(LAN) ROHS
Single port 1:1 100M DIP-16,20.3x10mm Pulse Transformers(LAN) ROHS
Single port 1:1 100M DIP-16,20.4x10.1mm Pulse Transformers(LAN) ROHS
Single port 1:1 2.5G POE SMD-24P,15.1x7.1mm Pulse Transformers(LAN) ROHS
SMD,12.8x6.9mm Pulse Transformers ROHS
SMD,13.7x15.2mm Pulse Transformers(LAN) ROHS
SMD,3.5x3.2mm Pulse Transformers ROHS
SMD-12P,17.1x14.8mm Pulse Transformers(LAN) ROHS
SMD-16P,24.5x17mm Pulse Transformers(LAN) ROHS
SMD-24P,17.6x12.3mm Pulse Transformers(LAN) ROHS
SMD-24P,18.3x12.2mm Pulse Transformers(LAN) ROHS
SMD-5P,7x7mm Power Transformers ROHS
SMD-6P Pulse Transformers(LAN) ROHS
SMD-6P,7.3x6.5mm Power Transformers ROHS
SMD-6P,7.6x6.6mm Power Transformers ROHS
SOT-23-6 Transformer Drivers ROHS
TRANSF 10K AUDIO CTAP/10K CTAP
TRANSF 10K AUDIO CTAP/2K CTAP
TRANSFORMER 1CT:1CT 1.2MH SMD
TRANSFORMER LAN 10/100 TX ATM
TRANSFORMER LAN 10/100 TX
TRANSFORMER LAN 10/100/1000 T
TRANSFORMER MODEM 600:600OHM SMD
TRANSFORMER TELECOMM 600:600 OHM
TRANSFORMER
TRANSFORMERS FOR IGBT/FET
UI29 8-pin Thru-Hole Hrzl Mnt
XFRMR 1CT:1CT/1CT:1CT 1.2/1.2MH
XFRMR 1CT:2.42CT/1CT:2.42C T SMD
XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH
XFRMR 4PORT 1:2 1.2MH SMD
XFRMR 64KBPS 1:2CT/1:2CT 20MH
XFRMR OCTAL 1:1 1.2MH SMD
XFRMR OCTAL 1:1/1:2 1.2MH SMD
XFRMR OCTAL 1:2 1.2MH SMD
XFRMR OCTAL 1:2.4/1:1 1.2MH SMD
XFRMR OCTAL 1:2/1:1 1.2MH SMD

<< Prev