TDK Corporation Pulse Transformers ALT3232M-151-T001

Description
150µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
150µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 445-174375-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
445-174375-6-ND
Pulse Transformers 445-174375-6-ND
150µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

150µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 445-174375-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
445-174375-2-ND
Pulse Transformers 445-174375-2-ND
150µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

150µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 445-174375-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
445-174375-1-ND
Pulse Transformers 445-174375-1-ND
150µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

150µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
150UH Pulse Transformer - 166-ALT3232M-151-T001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH Pulse Transformer
166-ALT3232M-151-T001
150UH Pulse Transformer 166-ALT3232M-151-T001
PULSE XFMR 1CT:1CT 150UH Product overview: ALT3232M-151-T001 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 150UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-ALT3232M-151-T00 1 can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT 150UH Product overview: ALT3232M-151-T001 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 150UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-ALT3232M-151-T001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - ALT3232M-151-T001 - 806471-ALT3232M-151-T001 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - ALT3232M-151-T001
806471-ALT3232M-151-T001
Pulse Transformers - ALT3232M-151-T001 806471-ALT3232M-151-T001
Manufacturer: TDK Corporation Win Source Part Number: 806471-ALT3232M-151- T001 Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 150μH Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 806471-ALT3232M-151-T001
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 150μH
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
Height - Seated (Maximum): 0.114" (2.90mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Pulse Transformers - ALT3232M-151-T001 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
ALT3232M-151-T001
Pulse Transformers ALT3232M-151-T001
PULSE XFMR 1CT:1CT 150UH

PULSE XFMR 1CT:1CT 150UH

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> RJ45 Transformer
ALT3232M-151-T001
Inductors/Coils/Transformers >> RJ45 Transformer ALT3232M-151-T001
1CT:1CT 1212 RJ45 Transformer ROHS

1CT:1CT 1212 RJ45 Transformer ROHS

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
ALT3232M-151-T001
Transformers - Pulse Transformers ALT3232M-151-T001
PULSE XFMR 1CT:1CT 150UH

PULSE XFMR 1CT:1CT 150UH

Supplier's Site
Pulse Transformer, 1Ct Tdk - 47Y9694 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Tdk
47Y9694
Pulse Transformer, 1Ct Tdk 47Y9694
Pulse Transformer, 1CT:1CT, 150 H RoHS Compliant: Yes

Pulse Transformer, 1CT:1CT, 150 H RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 445-174375-6-ND 166-ALT3232M-151-T001 806471-ALT3232M-151-T001 ALT3232M-151-T001 ALT3232M-151-T001 ALT3232M-151-T001 47Y9694
Product Name Pulse Transformers 150UH Pulse Transformer Pulse Transformers - ALT3232M-151-T001 Pulse Transformers Inductors/Coils/Transformers >> RJ45 Transformer Transformers - Pulse Transformers Pulse Transformer, 1Ct Tdk
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 5-1800 MHz, 2W, 75Ω - TC1-182T-75H+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
Audio Transformers - 2106380 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Through hole
View Details
Control Circuit Transformer - 1497A-A8-M18-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 350 VA
View Details