EPCOS AG Current Sense Transformers - B78419A2239A003 B78419A2239A003

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863177-B78419A2239A0 03 Series: B78419 Features: Current Sense Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: B78419A2239A3, B78419A2239A 3
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863177-B78419A2239A0 03 Series: B78419 Features: Current Sense Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: B78419A2239A3, B78419A2239A 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - B78419A2239A003 - 863177-B78419A2239A003 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - B78419A2239A003
863177-B78419A2239A003
Current Sense Transformers - B78419A2239A003 863177-B78419A2239A003
Manufacturer: EPCOS (TDK) Win Source Part Number: 863177-B78419A2239A0 03 Series: B78419 Features: Current Sense Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: B78419A2239A3, B78419A2239A 3

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863177-B78419A2239A003
Series: B78419
Features: Current Sense Transformer
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: B78419A2239A3, B78419A2239A 3

Buy Now
SMD Current Sense Transformer - 163-B78419A2239A003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Current Sense Transformer
163-B78419A2239A003
SMD Current Sense Transformer 163-B78419A2239A003
CURR SENSE XFMR EP10 SMD Product overview: B78419A2239A003 from EPCOS (TDK) is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B78419A2239A003 can be used for catalog matching and distributor lookup.

CURR SENSE XFMR EP10 SMD Product overview: B78419A2239A003 from EPCOS (TDK) is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B78419A2239A003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - B78419A2239A003 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
B78419A2239A003
Current Sense Transformers B78419A2239A003
P100277 EP10 SMT CURRENT SENSE

P100277 EP10 SMT CURRENT SENSE

Supplier's Site
Shenzhen, China
Transformers - Current Sense Transformers
B78419A2239A003
Transformers - Current Sense Transformers B78419A2239A003
CURR SENSE XFMR EP10 SMD

CURR SENSE XFMR EP10 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 863177-B78419A2239A003 163-B78419A2239A003 B78419A2239A003 B78419A2239A003
Product Name Current Sense Transformers - B78419A2239A003 SMD Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.25E8 Hz
View Details
Step Down Transformers - 2-1611461-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 50 VA
View Details
Control Circuit Transformer - 1497A-A4-M18-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 150 VA
View Details
Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price - No.1601437566245 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details