TDK Corporation 10UH 10.0A Specialty Transformer DCT20EFD-U32S003

Description
TRANSFORMER 10UH 10.0A PHOTO Product overview: DCT20EFD-U32S003 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 10.0A. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 10UH, 10.0A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-DCT20EFD-U32S003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER 10UH 10.0A PHOTO Product overview: DCT20EFD-U32S003 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 10.0A. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 10UH, 10.0A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-DCT20EFD-U32S003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UH 10.0A Specialty Transformer - 165-DCT20EFD-U32S003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 10.0A Specialty Transformer
165-DCT20EFD-U32S003
10UH 10.0A Specialty Transformer 165-DCT20EFD-U32S003
TRANSFORMER 10UH 10.0A PHOTO Product overview: DCT20EFD-U32S003 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 10.0A. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 10UH, 10.0A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-DCT20EFD-U32S003 can be used for catalog matching and distributor lookup.

TRANSFORMER 10UH 10.0A PHOTO Product overview: DCT20EFD-U32S003 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 10.0A. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 10UH, 10.0A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-DCT20EFD-U32S003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Specialty Transformers - 1011480-DCT20EFD-U32S003 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
1011480-DCT20EFD-U32S003
Transformers - Specialty Transformers 1011480-DCT20EFD-U32S003
Win Source Part Number: 1011480-DCT20EFD-U32 S003 Category: Transformers>Special ty Transformers Package: Tape & Reel (TR) Height - Seated (Max): 0.472" (12.00mm) Standard Package: 400 Mounting: SMD (SMT) Dimension: 0.866" L x 0.866" W (22.00mm x 22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) HTSUS: 8504.31.6000 Mfr: TDK Corporation

Win Source Part Number: 1011480-DCT20EFD-U32S003
Category: Transformers>Specialty Transformers
Package: Tape & Reel (TR)
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Dimension: 0.866" L x 0.866" W (22.00mm x 22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
HTSUS: 8504.31.6000
Mfr: TDK Corporation

Buy Now Datasheet
Futian, China
Transformers - Specialty Transformers
DCT20EFD-U32S003
Transformers - Specialty Transformers DCT20EFD-U32S003
TRANSFORMER 10UH 10.0A PHOTO

TRANSFORMER 10UH 10.0A PHOTO

Supplier's Site
Specialty Transformers - DCT20EFD-U32S003 - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
DCT20EFD-U32S003
Specialty Transformers DCT20EFD-U32S003
TRANSFORMER 10UH 10.0A PHOTO

TRANSFORMER 10UH 10.0A PHOTO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
DCT20EFD-U32S003
Audio Transformers / Signal Transformers DCT20EFD-U32S003
Audio Transformers / Signal Transformers

Audio Transformers / Signal Transformers

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 165-DCT20EFD-U32S003 1011480-DCT20EFD-U32S003 DCT20EFD-U32S003 DCT20EFD-U32S003 DCT20EFD-U32S003
Product Name 10UH 10.0A Specialty Transformer Transformers - Specialty Transformers Transformers - Specialty Transformers Specialty Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details