EPCOS AG Switching Converter, SMPS Transformers B78334B1033A003

Description
For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount
Request a Quote Datasheet
Description
For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 495-77189-1-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
495-77189-1-ND
Switching Converter, SMPS Transformers 495-77189-1-ND
For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount

For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 495-77189-6-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
495-77189-6-ND
Switching Converter, SMPS Transformers 495-77189-6-ND
For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount

For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 495-77189-2-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
495-77189-2-ND
Switching Converter, SMPS Transformers 495-77189-2-ND
For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount

For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount

Buy Now Datasheet
SMD Switching Converter Smps Transformer - 168-B78334B1033A003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Switching Converter Smps Transformer
168-B78334B1033A003
SMD Switching Converter Smps Transformer 168-B78334B1033A003
Switching Transformer 1:1:1:1 8 Terminal Gull Wing SMD Product overview: B78334B1033A003 from TDK Corporation is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-B78334B1033A003 can be used for catalog matching and distributor lookup.

Switching Transformer 1:1:1:1 8 Terminal Gull Wing SMD Product overview: B78334B1033A003 from TDK Corporation is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-B78334B1033A003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Switching Converter, SMPS Transformers - 1047911-B78334B1033A003 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Switching Converter, SMPS Transformers
1047911-B78334B1033A003
Transformers - Switching Converter, SMPS Transformers 1047911-B78334B1033A003
Win Source Part Number: 1047911-B78334B1033A 003 Category: Transformers>Switchi ng Converter, SMPS Transformers Type: For DC/DC Converters Package: Tape & Reel Height - Seated (Max): 0.252" (6.40mm) Standard Package: 600 Mounting: SMD (SMT) Inductance @ Frequency: 100µH @ 10kHz Voltage - Isolation: 1000Vrms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.472" L x 0.535" W (12.00mm x 13.60mm) Footprint: 0.480" L x 0.535" W (12.20mm x 13.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics Other Names: 495-77189-6,495-7718 9-1,495-77189-2,B783 34B1033A003-ND,B7833 4B1033A3,B78334B1033 A 3

Win Source Part Number: 1047911-B78334B1033A003
Category: Transformers>Switching Converter, SMPS Transformers
Type: For DC/DC Converters
Package: Tape & Reel
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 600
Mounting: SMD (SMT)
Inductance @ Frequency: 100µH @ 10kHz
Voltage - Isolation: 1000Vrms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.472" L x 0.535" W (12.00mm x 13.60mm)
Footprint: 0.480" L x 0.535" W (12.20mm x 13.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: EPCOS - TDK Electronics
Other Names: 495-77189-6,495-77189-1,495-77189-2,B78334B1033A003-ND,B78334B1033A3,B78334B1033A 3

Buy Now Datasheet
Switching Converter, SMPS Transformers - B78334B1033A003 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
B78334B1033A003
Switching Converter, SMPS Transformers B78334B1033A003
XFRMER DC/DC CONV SMD

XFRMER DC/DC CONV SMD

Supplier's Site Datasheet
Futian, China
Transformers - Switching Converter, SMPS Transformers
B78334B1033A003
Transformers - Switching Converter, SMPS Transformers B78334B1033A003
XFRMER DC/DC CONV SMD

XFRMER DC/DC CONV SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 495-77189-1-ND 168-B78334B1033A003 1047911-B78334B1033A003 B78334B1033A003 B78334B1033A003
Product Name Switching Converter, SMPS Transformers SMD Switching Converter Smps Transformer Transformers - Switching Converter, SMPS Transformers Switching Converter, SMPS Transformers Transformers - Switching Converter, SMPS Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - 1539M29 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details