EPCOS AG Pulse Transformers B78416A2386A003

Description
230µH Pulse Transformer 1:1:9 Surface Mount
Request a Quote Datasheet
Description
230µH Pulse Transformer 1:1:9 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 495-77441-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-77441-2-ND
Pulse Transformers 495-77441-2-ND
230µH Pulse Transformer 1:1:9 Surface Mount

230µH Pulse Transformer 1:1:9 Surface Mount

Buy Now Datasheet
Pulse Transformers - 495-77441-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-77441-6-ND
Pulse Transformers 495-77441-6-ND
230µH Pulse Transformer 1:1:9 Surface Mount

230µH Pulse Transformer 1:1:9 Surface Mount

Buy Now Datasheet
Pulse Transformers - 495-77441-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-77441-1-ND
Pulse Transformers 495-77441-1-ND
230µH Pulse Transformer 1:1:9 Surface Mount

230µH Pulse Transformer 1:1:9 Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1190758-B78416A2386A003 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1190758-B78416A2386A003
Transformers - Pulse Transformers 1190758-B78416A2386A003
Win Source Part Number: 1190758-B78416A2386A 003 Category: Transformers>Pulse Transformers Series: B7416A Package: Tape & Reel Inductance: 230µH Height - Seated (Max): 0.280" (7.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.260" L x 0.260" W (6.60mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics Other Names: B78416A2386A 3,495-77441-6,495-77 441-1,495-77441-2

Win Source Part Number: 1190758-B78416A2386A003
Category: Transformers>Pulse Transformers
Series: B7416A
Package: Tape & Reel
Inductance: 230µH
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.260" L x 0.260" W (6.60mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: EPCOS - TDK Electronics
Other Names: B78416A2386A 3,495-77441-6,495-77441-1,495-77441-2

Buy Now Datasheet
SMD Pulse Transformer - 166-B78416A2386A003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-B78416A2386A003
SMD Pulse Transformer 166-B78416A2386A003
EP6 SMD TRANSFORMER Product overview: B78416A2386A003 from EPCOS (TDK) is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78416A2386A003 can be used for catalog matching and distributor lookup.

EP6 SMD TRANSFORMER Product overview: B78416A2386A003 from EPCOS (TDK) is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78416A2386A003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformer, Ultrasonic Sensor, Smt Rohs Compliant Epcos - 69AH6896 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Ultrasonic Sensor, Smt Rohs Compliant Epcos
69AH6896
Transformer, Ultrasonic Sensor, Smt Rohs Compliant Epcos 69AH6896
TRANSFORMER, ULTRASONIC SENSOR, SMT ROHS COMPLIANT: YES

TRANSFORMER, ULTRASONIC SENSOR, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pulse Transformers - B78416A2386A003 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
B78416A2386A003
Pulse Transformers B78416A2386A003
EP6 SMD TRANSFORMER

EP6 SMD TRANSFORMER

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
B78416A2386A003
Transformers - Pulse Transformers B78416A2386A003
EP6 SMD TRANSFORMER

EP6 SMD TRANSFORMER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 495-77441-2-ND 1190758-B78416A2386A003 166-B78416A2386A003 69AH6896 B78416A2386A003 B78416A2386A003
Product Name Pulse Transformers Transformers - Pulse Transformers SMD Pulse Transformer Transformer, Ultrasonic Sensor, Smt Rohs Compliant Epcos Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 1-1672326-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details