Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 760390015 760390015

Description
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 1133644-760390015 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Forward, Push-Pull Converters Frequency: 10kHz Voltage - Isolation: 3125Vrms Categories: Transformers Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: SN6501 Chipset Manufacturer: Texas Instruments Footprint: 0.265" L x 0.395" W (6.73mm x 10.05mm) Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.170" (4.32mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.265" L x 0.281" W (6.73mm x 7.14mm) Inductance at Frequency: 475μH at 10kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 1133644-760390015 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Forward, Push-Pull Converters Frequency: 10kHz Voltage - Isolation: 3125Vrms Categories: Transformers Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: SN6501 Chipset Manufacturer: Texas Instruments Footprint: 0.265" L x 0.395" W (6.73mm x 10.05mm) Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.170" (4.32mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.265" L x 0.281" W (6.73mm x 7.14mm) Inductance at Frequency: 475μH at 10kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 760390015 - 1133644-760390015 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 760390015
1133644-760390015
Switching Converter, SMPS Transformers - 760390015 1133644-760390015
Manufacturer: Wurth Electronics Midcom Win Source Part Number: 1133644-760390015 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Forward, Push-Pull Converters Frequency: 10kHz Voltage - Isolation: 3125Vrms Categories: Transformers Temperature Range - Operating: -40°C ~ 125°C Intended Chipset: SN6501 Chipset Manufacturer: Texas Instruments Footprint: 0.265" L x 0.395" W (6.73mm x 10.05mm) Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.170" (4.32mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.265" L x 0.281" W (6.73mm x 7.14mm) Inductance at Frequency: 475μH at 10kHz

Manufacturer: Wurth Electronics Midcom
Win Source Part Number: 1133644-760390015
Packaging: Reel
Type: For DC/DC Converters
Mounting Style: SMD
Applications: Forward, Push-Pull Converters
Frequency: 10kHz
Voltage - Isolation: 3125Vrms
Categories: Transformers
Temperature Range - Operating: -40°C ~ 125°C
Intended Chipset: SN6501
Chipset Manufacturer: Texas Instruments
Footprint: 0.265" L x 0.395" W (6.73mm x 10.05mm)
Manufacturer Homepage: www.we-online.com
Height - Seated (Maximum): 0.170" (4.32mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.265" L x 0.281" W (6.73mm x 7.14mm)
Inductance at Frequency: 475μH at 10kHz

Buy Now
Switching Converter, SMPS Transformers - 760390015 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
760390015
Switching Converter, SMPS Transformers 760390015
TRANSFORMER 475UH SMD

TRANSFORMER 475UH SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 1133644-760390015 760390015
Product Name Switching Converter, SMPS Transformers - 760390015 Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Servo Power Transformer - 94360370 - Radwell International
Specs
Category Power
View Details
2 suppliers