Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 760390012 760390012

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858148-760390012 Series: WE-PP, MID-PPTI Operating Temperature Range: -40°C ~ 125°C Features: Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3125Vrms Isolation 10kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-4456-1, 732-4456-2, 732-4456-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858148-760390012 Series: WE-PP, MID-PPTI Operating Temperature Range: -40°C ~ 125°C Features: Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3125Vrms Isolation 10kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-4456-1, 732-4456-2, 732-4456-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 760390012 - 858148-760390012 - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 760390012
858148-760390012
Switching Converter, SMPS Transformers - 760390012 858148-760390012
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858148-760390012 Series: WE-PP, MID-PPTI Operating Temperature Range: -40°C ~ 125°C Features: Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3125Vrms Isolation 10kHz Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-4456-1, 732-4456-2, 732-4456-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858148-760390012
Series: WE-PP, MID-PPTI
Operating Temperature Range: -40°C ~ 125°C
Features: Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3125Vrms Isolation 10kHz Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-4456-1, 732-4456-2, 732-4456-6

Buy Now Datasheet
Switching Converter, SMPS Transformers - 760390012 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
760390012
Switching Converter, SMPS Transformers 760390012
TRANSFORMER 475UH SMD

TRANSFORMER 475UH SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 858148-760390012 760390012
Product Name Switching Converter, SMPS Transformers - 760390012 Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
3 Watt PoE Transformers for TI LM5070 - C1590-AL C1590-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB2219-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers