Wurth Electronics ICS, Inc. Transformers -Switching Converter, SMPS Transformers 750871032

Description
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-UNIT, MID-OLPI Package: Tray Product Status: Active Type: For AC/DC Converters Applications: Flyback Converters Intended Chipset: LNK605 Chipset Manufacturer: Power Integrations Voltage - Primary: 120 ~ 375V
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-UNIT, MID-OLPI Package: Tray Product Status: Active Type: For AC/DC Converters Applications: Flyback Converters Intended Chipset: LNK605 Chipset Manufacturer: Power Integrations Voltage - Primary: 120 ~ 375V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers -Switching Converter, SMPS Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers -Switching Converter, SMPS Transformers
Transformers -Switching Converter, SMPS Transformers
Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-UNIT, MID-OLPI Package: Tray Product Status: Active Type: For AC/DC Converters Applications: Flyback Converters Intended Chipset: LNK605 Chipset Manufacturer: Power Integrations Voltage - Primary: 120 ~ 375V

Manufacturer: Würth Elektronik
Category: Transformers -Switching Converter, SMPS Transformers
Series: WE-UNIT, MID-OLPI
Package: Tray
Product Status: Active
Type: For AC/DC Converters
Applications: Flyback Converters
Intended Chipset: LNK605
Chipset Manufacturer: Power Integrations
Voltage - Primary: 120 ~ 375V

Buy Now Datasheet
Switching Converter, SMPS Transformers - 750871032 - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
750871032
Switching Converter, SMPS Transformers 750871032
TRANS OFF LINE POWER PI LNK605

TRANS OFF LINE POWER PI LNK605

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 750871032
Product Name Transformers -Switching Converter, SMPS Transformers Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - PWB1010LC - ODG (Origin Data Global)
Specs
Category Signal
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3916 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 120 volts
Output Voltage 120 volts
View Details