L-com, Inc. Datasheets for Patch Panels

Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available.
Patch Panels: Learn more

Page: 1 2
Product Name Notes
Add an additional rack rail to your Middle Atlantic WRK series enclosure. Standard 10-32 threaded rack rail with rack space increment labeling for easy installation of equipment. These rails conveniently...
An L-com exclusive, 19" rack panels available with 16 or 32 shielded or unshielded USB flanged couplers or USB keystone style couplers. Available are USB Types A/A, A/B and B/A.
An L-com exclusive, four 19" x 3.5" rack panels are available with 16 shielded D-sub slimline couplers. Color of panel is black. Couplers female to female and fully shielded. Helpful...
An L-com exclusive, four 19" x 3.5" rack panels are available with 32 shielded D-sub slimline couplers. Color of panel is black. Couplers female to female and fully shielded. Helpful...
An L-com exclusive, four 19" x 3.5" rack panels is available with 32 shielded D-sub slimline couplers. Color of panel is black. Couplers female to female and fully shielded. Helpful...
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. L-com's U3A00025-10I waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water...
Create your own custom panel layout using L-com's pre-punched rack panels. This series of panels has pre-punched Universal Audio/Video cutouts for simple installation of Panel Mountable Audio/Video Adapters/Couplers & Cable...
Custom design a telecom rack panel with keystone style connectors using L-com's economical pre-punch rack panels. Each panel features pre-punched industry recognized keystone opening for installing common keystone style connectors...
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors.
Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panels with various couplers.
For an economical rack mount solution turn to Middle Atlantic's wall mount rack frame. This simple wall mountable frame is designed with both cost and space savings in mind. The...
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile offset keystone couplers are pre-installed into a standard 19" rack panel providing an easy method...
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for...
L-com now offers a compact 2U (3.5") Rack Height Panel that comes with 48 Shielded Category 5e Keystone style couplers installed. The PR35-SC5E-48-CM also comes with a rear cable management...
L-com now offers a compact 2U (3.5") Rack Height Panel that comes with 48 Shielded Category 5e Keystone style Mini-couplers installed. The PR35-SC5E-48M-CM also comes with a rear cable management...
L-com now offers a compact 2U (3.5") Rack Height Panel that comes with 48 Shielded Category 6 Keystone style couplers installed. The PR35-SC6-48-CM also comes with a rear cable management...
L-com now offers a compact 2U (3.5") Rack Height Panel that comes with 48 Shielded Category 6 Keystone style Low Profile Mini couplers installed. The PR35-SC6-48M-CM also comes with a...
L-com now offers a compact 2U (3.5") Rack Height Panel that comes with 48 Shielded Category 6a Keystone style couplers installed. The PR35-SC6A-48-CM also comes with a rear cable management...
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel designed to accommodate 48 Keystone style couplers in an angled orientation. The V-shape of the panel reduces strain on...
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat5e Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces...
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat5e Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces...
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat6 Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces...
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat6 Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces...
L-com now offers a compact 2U (3.5") Rack Height V-Type Panel that comes with 48 Cat6a Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces...
L-com now offers a compact 3U (5.25") Rack Height 19-inch rack Panel designed to accommodate 48 Keystone style jacks or couplers. Same day shipping on most items; Order online today!
L-com's 3.5mm Audio sub panels are great for connecting many types of audio equipment. There are several versions to choose from including a two port and four port panel. Each...
L-com's 32 port HDMI patch panels are perfect for high density professional audio and video applications. These rugged panels feature 16 gauge cold rolled steel with a black powdercoat finish...
L-com's Universal Master Rack Panel System offers installers the ability to customize their installation with different connections within a single rack panel. The USP Universal Series Sub-Panels can save time,...
Middle Atlantic's attention to detail can be seen with this economical Rack storage solution. Fully extendable ball-bearing slides allow smooth operation even when fully loaded with equipment. The slides extend...
Middle Atlantic's Universal front door and side panel options for the DRK series rack enclosures offer an easy method for securing valuable equipment. Multiple front door styles to choose from...
Middle Atlantic's Universal Front Door options for the WRK series rack enclosures offer an easy method for securing valuable equipment. The locking perforated steel door adds a higher level of...
Middle Atlantic's universal rack shelves are the best choice for adding non-rack mountable equipment to any rack system. These easy to install shelves feature 17-3/8" width giving you maximum space...
Occupying slightly more than one rack-space, the Heavy Duty Sliding Shelf is made of 15-gauge steel for durability and supports components up to 55 lbs. This shelf has a full...
Patching voice connections over to a rack panel is now easy with L-com's unique flange mount voice grade coupler panels. Each panel features L-com's exclusive flange mount couplers for secure...
Rugged design and heavy gauge steel construction is what makes Middle Atlantic rack equipment the best choice for any installation. The heavy-duty sliding rack shelf features ball bearing slides that...
Rugged design and heavy gauge steel construction is what makes Middle Atlantic rack equipment the best choice for any installation. This low profile sliding shelf features nylon roller slides with...
Save rack space with Middle Atlantic's slide-away keyboard and touchpad system. Featuring an AT style 101-keyboard, this drawer takes only 1.75 inches of rack space. No more using a shelf...
Secure mounting of category 3 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32...
Secure mounting of category 5E couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32...
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16...
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32...
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to...
Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32...
Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to...
The L-com Fixed wall mount cabinets are an economical way to organize all of your networking equipment. They accept standard 19 Inch rack equipment up to 23 Inch deep. they...
The SFR Series open swing frame wall rack provides easy and economical rear equipment access Features 100 lb. weight capacity, Durable black powder coat finish 12”, 18” and 24” useable...
The SFR Series open swing frame wall rack provides easy and economical rear equipment access Features 90º opening with positive stop facilitates punching down of wires Open wall mount design...
The SFR Series open swing frame wall rack provides easy and economical rear equipment access Features Open wall mount design allows equipment to swing out, greatly simplifying wiring tasks 100...
The unique design of traditional relay racks can be a problem for cantilever shelf designs. Middle Atlantic's center-mount shelf solves this problem by evenly distributing the weight of equipment to...
These handy ¼" stereo style sub panels are great for connecting instruments and audio gear. There are several versions to choose from including a two port and four port panel.
These Horizontal Wall Mount Brackets are designed to mount our RP00026 DVR security lock box to the wall. You can select an out of reach areas for better protection and...
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of...
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full compliment of...
These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including...
These versatile 3 Pin XLR style sub panels are great for customizing MIC patch panels. There are several versions to choose from including a two port male, two port female...
These Vertical Wall Mount Brackets are designed to mount our RP00026 DVR security lock box to the wall. You can select an out of reach areas for better protection and...
This 19" rack panel features 32 shielded keystone style USB Type A/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is...
This 19" rack panel features 32 shielded keystone style USB Type B/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is...
This lightweight and sturdy 2-post aluminum rack is designed to accomodate all standard 19 inch rack panels and equipment Includes bolts and washers for easy assembly ( instructions include) and...
This professional A/V USP panel features a dual RCA couplers and a single Mini-Din 4 S-Video coupler. These panels are perfect for applications requiring S-video and left/right RCA audio support.
This Series features a dual RCA coupler model and two triple RCA coupler versions. Our dual model RCA couplers are white and red to denote the traditional left/right audio set...
This series of N-Type 2U feedthru rack panels come with 32 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable...
This series of RCA feedthru rack panels is offered in both 1U high 16 port and 2U high 32 port configurations. Panels are made from 16 gauge cold rolled steel...
This waterproof kit is designed to pass your RJ45 Ethernet signals through a panel or bulkhead while maintaining an IP67 rated seal. Containing a die-cast, 10gig rated Category 6a or...
Today's high-speed electronics require proper cooling to maintain performance and maximize component lifecycle. Often forgotten in an installation, vent panels are crucial to thermal management by controlling and directing airflow...
Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing...
Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16" to 44". Providing the greatest useable depth in its...
When properly installed, seismic floor anchor kits bring any seismic certified WRK, MRK, and WMRK series enclosures to seismic design category 'D', Zone 4, and Seismic Use Group III Upper...

<< Prev